EN
  • EN
  • DE

LT3431IFE#TRPBF

Part No LT3431IFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16TSSOP / Conv DC-DC 5.5V to 60V Step Down Single-Out 1.2V to 48V 6.5A Automotive 16-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 5.5V
Voltage Input MAX 60V
Output Voltage 1.219V
Output Voltage MAX 55.2V
Output Current 3A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781008-LT3431IFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3431
Introduction Date April 29, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3431IFE#TRPBF CAD Model

Description

Product Overview: LT3431IFE#TRPBF

The LT3431IFE#TRPBF is a high-performance, integrated power converter solution from Linear Technology, designed for a variety of applications requiring efficient power conversion. This device is particularly well-suited for environments that demand compact and reliable power management systems.

Key Features

  • Wide Input Voltage Range: The LT3431IFE#TRPBF operates over a broad input voltage range, making it adaptable to a variety of power sources, from single-cell batteries to industrial voltage rails.
  • High Efficiency: With its advanced design, this converter achieves high efficiency, which helps to reduce power losses and improve system performance.
  • Adjustable Switching Frequency: Users can adjust the switching frequency of the device to optimize performance for specific applications, balancing efficiency and component size.
  • Robust Thermal Performance: The device is housed in a thermally efficient package that ensures reliable operation even at higher temperatures.
  • Integrated Protection Features: It includes features such as over-temperature protection, over-current protection, and under-voltage lockout, enhancing system safety and longevity.

Applications

The LT3431IFE#TRPBF is versatile and can be used in various applications, including:

  • Portable Devices
  • Automotive Systems
  • Industrial Power Supplies
  • Telecommunication Infrastructure
  • Medical Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3431IFE#TRPBF is no exception. It is manufactured with high standards to ensure reliable performance in critical applications. The product is available in a sturdy TSSOP-16 package, which provides a compact footprint while allowing for adequate pin spacing for ease of use in design and manufacturing processes.

Environmental Compliance

The LT3431IFE#TRPBF adheres to environmental standards and is RoHS compliant, minimizing the environmental impact and making it suitable for use in eco-friendly products and systems.

In summary, the LT3431IFE#TRPBF from Linear Technology is a feature-rich, efficient, and reliable power converter solution that meets the needs of a wide range of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9292 $55.4336
18+ $5.6855 $102.3390
28+ $5.5079 $154.2212
38+ $5.3302 $202.5476
49+ $5.1525 $252.4725
65+ $4.6195 $300.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess