EN
  • EN
  • DE

LT3433IFE#TRPBF

Part No LT3433IFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 0.5A 16TSSOP / Conv DC-DC 4V to 60V Non-Inv/Inv/Step Up/Step Down Single-Out 3.3V to 20V 0.9A Automotive 16-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 60V
Output Voltage 3.3V
Output Voltage MAX 20V
Output Current 500mA (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781010-LT3433IFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3433IFE#TRPBF
Introduction Date June 04, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3433IFE#TRPBF CAD Model

Description

Product Overview: LT3433IFE#TRPBF

The LT3433IFE#TRPBF is a high-performance, integrated circuit from Linear Technology, designed for versatile power management applications. This robust component is particularly suitable for environments that demand high efficiency and reliability. The LT3433IFE#TRPBF is part of Linear Technology's extensive range of power conversion and management ICs, known for their quality and performance in various electronic systems.

Key Features

  • High Voltage Range: The device operates with an input voltage range that accommodates a wide array of power sources, making it highly adaptable for different applications.
  • Efficient Power Conversion: It features an efficient switching regulator, ensuring minimal power loss during the conversion process, which is critical for battery-powered and energy-sensitive devices.
  • Thermal Management: The LT3433IFE#TRPBF is designed with thermal protection features that prevent overheating, ensuring long-term reliability and safety in operation.
  • Low Standby Power: It exhibits low quiescent current, which is beneficial for reducing standby power consumption, thereby extending battery life in portable applications.
  • Robust Packaging: The product comes in a durable package that can withstand harsh industrial environments, providing consistent performance over a wide temperature range.

Applications

The versatility of the LT3433IFE#TRPBF allows it to be used in a variety of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Portable electronics
  • Power supply modules

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3433IFE#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is also RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

Overall, the LT3433IFE#TRPBF is an excellent choice for designers who require a high-quality, versatile power management solution that combines efficiency, reliability, and durability.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1657 $54.3314
5+ $22.2898 $111.4490
7+ $21.5932 $151.1524
10+ $20.8967 $208.9670
13+ $20.2001 $262.6013
17+ $18.1105 $307.8785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess