EN
  • EN
  • DE

LT3434IFE

Part No LT3434IFE
Manufacturer Linear Technology
Description High Voltage 3A, 200kHz Step-Down Switching Regulator with 100uA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206663-LT3434IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3434IFE CAD Model

Description

The Linear Technology LT3434IFE is a robust, high voltage, step-down switching regulator designed to provide efficient power conversion for a wide range of applications. Its ability to handle input voltages up to 60V makes it particularly suitable for automotive, industrial, and telecommunications power systems where high input voltages are common.

Key Features:

  • Wide Input Voltage Range: Operates from 4V to 60V, accommodating a variety of power sources.
  • Low Quiescent Current: Ideal for battery-powered applications, the LT3434IFE maintains a low quiescent current, significantly reducing power consumption when in standby mode.
  • Adjustable Switching Frequency: Its switching frequency can be programmed between 100kHz to 500kHz or synchronized to an external clock, providing design flexibility.
  • High Efficiency: Integrated 3.5A switch enables efficiencies up to 85%, minimizing heat generation and improving system reliability.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature ranges, protecting your circuitry from overheating.
  • Durable Design: The LT3434IFE is available in a thermally enhanced TSSOP-16 package, offering excellent performance in a compact footprint.

Applications:

  • Automotive Electronics
  • Industrial Power Supplies
  • Telecommunication Infrastructure
  • Portable Devices
  • Battery-Powered Systems

The LT3434IFE is not just about power; it's also designed with protection features in mind. With its internal catch diode, current limit, and foldback functionality, it ensures safe operation under abnormal conditions. Moreover, the device's low dropout operation maintains regulation during low input voltage conditions, extending its usability in scenarios where input power may fluctuate.

Whether you're designing a power supply for an industrial control system, a battery charger for automotive applications, or a power management solution for portable devices, the LT3434IFE from Linear Technology provides a reliable, efficient, and flexible option that meets a broad spectrum of power conversion needs.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess