EN
  • EN
  • DE

LT3437IFE#PBF

Part No LT3437IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 16TSSOP / Conv DC-DC 3.3V to 60V Step Down Single-Out 1.25V to 54V 0.5A Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 60V
Output Voltage 1.25V
Output Voltage MAX 57V
Output Current 500mA (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781017-LT3437IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3437
Introduction Date June 29, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3437IFE#PBF CAD Model

Description

Product Overview: LT3437IFE#PBF

The LT3437IFE#PBF is a high-performance, extended temperature, isolated flyback converter from Linear Technology. This robust integrated circuit is designed to provide efficient power conversion in a compact package, making it an ideal choice for a wide range of applications in industrial, automotive, telecommunications, and medical industries.

Key Features

  • Wide Input Voltage Range: The LT3437IFE#PBF operates over a broad input voltage range, accommodating various power sources and ensuring versatility in different system designs.
  • Integrated 1.25A Switch: With an internal 1.25A power switch, the device facilitates a simplified design process, reducing the need for external components and saving board space.
  • High Efficiency: The converter is optimized for high efficiency, which minimizes power loss and thermal footprint, making it suitable for energy-sensitive applications.
  • No Optocoupler Required: The device employs boundary mode operation, eliminating the need for an optocoupler and simplifying the feedback loop for isolated designs.
  • Adjustable and Fixed Operating Frequencies: Users have the flexibility to set the operating frequency as required or utilize the fixed frequency option for predictable EMI performance.

Performance and Durability

The LT3437IFE#PBF is built to perform reliably in harsh environments. It features an extended temperature range, ensuring operation in extreme conditions. The robust design is also resistant to voltage spikes and transients, making it a dependable choice for critical applications.

Applications

Thanks to its versatile design and reliable performance, the LT3437IFE#PBF can be used in a variety of applications, including:

  • Isolated power supplies
  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Medical equipment

Quality and Compliance

Linear Technology is committed to delivering high-quality products. The LT3437IFE#PBF complies with industry standards and rigorous testing protocols to ensure it meets the demands of professional applications.

Conclusion

In summary, the LT3437IFE#PBF from Linear Technology is a high-efficiency, isolated flyback converter that offers a wide input voltage range, an integrated switch, and flexible frequency options. It stands out for its ability to operate in extreme temperatures and its resilience against electrical disturbances, making it a top choice for designers seeking a reliable and versatile power solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3526 $65.4104
8+ $13.4176 $107.3408
12+ $12.9983 $155.9796
16+ $12.5790 $201.2640
21+ $12.1597 $255.3537
28+ $10.9018 $305.2504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess