EN
  • EN
  • DE

LT3461AES6#TRMPBF

Part No LT3461AES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.3A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.255V
Maximum Output Voltage 38V
Output Current 300mA (Switch)
Frequency - Switching 3MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 127094-LT3461AES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3461AES6#TRMPBF CAD Model

Description

LT3461AES6#TRMPBF - Compact, High Voltage Boost Converter

The LT3461AES6#TRMPBF is a versatile and compact high voltage boost converter from Linear Technology, designed to meet the requirements of a wide array of applications requiring efficient voltage step-up conversion. This component is particularly suitable for space-constrained environments due to its small footprint and low profile.

Encased in a TSOT-23 package, the LT3461AES6#TRMPBF operates with an input voltage range from 2.5V to 16V, making it ideal for both single-cell Li-Ion batteries and multi-cell battery configurations. The device is capable of generating boosted output voltages up to 34V, which enables it to power OLED displays, CCD sensors, and other high voltage applications with ease.

One of the key features of this boost converter is its internal 1.3A, 40V power switch, which allows for high levels of output current without the need for an external power transistor. This integrated switch contributes to a reduction in the overall component count, thus simplifying design and saving board space. Moreover, the LT3461AES6#TRMPBF provides a high switching frequency of up to 1.2MHz, which allows the use of small, low-cost inductors and capacitors, further minimizing the solution footprint.

The device also boasts a range of protective features to ensure reliable operation under various conditions. These include a soft-start function to limit inrush current during startup, and thermal shutdown protection to safeguard the device in the event of excessive temperature rise. Additionally, the LT3461AES6#TRMPBF has a low quiescent current, which enhances its efficiency and makes it a good choice for battery-powered applications where power conservation is critical.

For designers looking for a high-performance, easy-to-implement boost converter, the LT3461AES6#TRMPBF from Linear Technology offers a compelling solution. Its combination of high voltage capability, compact size, and integrated features make it a go-to choice for developing advanced, space-efficient power supply circuits.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5559 $50.1149
27+ $3.7382 $100.9314
42+ $3.6213 $152.0946
58+ $3.5045 $203.2610
74+ $3.3877 $250.6898
99+ $3.0373 $300.6927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess