EN
  • EN
  • DE

LT3465ES6#TR

Part No LT3465ES6#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOT163
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739480-LT3465ES6#TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LT3465ES6#TR CAD Model

Description

The LT3465ES6#TR is a compact, high-efficiency, fixed-frequency step-up DC/DC converter designed by Linear Technology for small form factor applications. It is housed in a low-profile SOT-23 package, making it an ideal choice for space-constrained applications requiring a power boost from low voltage sources.

Key Features

  • Adjustable Output Voltage: The device allows for an adjustable output voltage up to 40V, which can be set with a single external resistor. This flexibility makes it suitable for driving LEDs, OLEDs, and other applications requiring a high voltage output.
  • Integrated Power Switch: The LT3465ES6#TR integrates a 1.3A, 40V power switch, which helps to minimize external components and simplify circuit design.
  • High Frequency Operation: With a switching frequency of 1.2MHz, this converter allows the use of small, low-cost capacitors and inductors, further reducing the overall footprint and cost of the power supply design.
  • Constant Current and Constant Voltage Modes: The device features both constant current and constant voltage regulation, making it versatile for various applications, including LED driving where constant current is crucial.
  • Thermal Protection: Built-in thermal shutdown ensures that the device operates within safe temperature limits, enhancing the reliability and longevity of the product.

Applications

The LT3465ES6#TR is particularly well-suited for portable applications due to its small size and high efficiency. It can be used in:

  • LED Backlighting for LCD Displays
  • OLED Power Supplies
  • Portable Lighting
  • Battery-Powered Equipment
  • Photoflash Capacitor Chargers

Quality and Reliability

Linear Technology ensures that all of its products meet the highest quality and reliability standards. The LT3465ES6#TR is no exception, undergoing rigorous testing and quality control measures to guarantee performance even in the most demanding conditions.

Part Numbering Information

The part number LT3465ES6#TR indicates the device is provided in tape and reel packaging, which is suitable for automated pick-and-place manufacturing processes, further simplifying assembly and reducing production costs.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4647 $54.6470
20+ $5.1188 $102.3760
31+ $4.9459 $153.3229
44+ $4.6000 $202.4000
57+ $4.4271 $252.3447
71+ $4.2542 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,670 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess