EN
  • EN
  • DE

DRV104PWP

Part No DRV104PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER 1:1 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration High Side
Interface On/Off
Voltage - Load 8V ~ 32V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 1.2A
Input Type Non-Inverting
Features Internal PWM, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-HTSSOP
Package / Case 14-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number DRV104
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585863-DRV104PWP
Ultra Librarian 3D Model Ultra Librarian DRV104PWP CAD Model

Description

The DRV104PWP from Texas Instruments is a highly integrated PWM (Pulse Width Modulation) solenoid/valve driver that is designed to efficiently manage power in a compact, robust package. This advanced driver module is designed to control hydraulic or pneumatic solenoids and valves, making it an ideal choice for industrial, automotive, and consumer applications where reliable and precise control of fluidics is required.

Key Features

  • Integrated PWM Controller: The DRV104PWP features an onboard PWM controller that allows for precise control over the solenoid or valve operation, resulting in improved performance and reduced power consumption.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 9V to 60V, providing versatility in a variety of power environments and ensuring compatibility with a wide range of applications.
  • High Output Drive Capability: With the ability to deliver up to 2.8A of output current, this driver can handle high-power solenoids and valves with ease.
  • Thermal Shutdown Protection: The DRV104PWP is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the device.
  • Adjustable On-Time and Off-Time: Users can adjust both the on-time and off-time to tailor the solenoid's performance to specific application requirements.

Applications

This versatile driver can be used in a variety of applications, including:

  • Automotive fuel systems
  • Industrial pneumatic actuators
  • Programmable irrigation systems
  • Custom robotics

Package and Quality

The DRV104PWP comes in a 16-pin HTSSOP (PWP) package, which provides a compact footprint and is suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, and this product is designed to meet the rigorous demands of industrial and automotive-grade quality.

Conclusion

Overall, the DRV104PWP from Texas Instruments is a highly capable and reliable solution for driving solenoids and valves in a wide range of control applications. Its integrated features and flexible design make it an excellent choice for engineers looking to optimize their fluid control systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3185 $50.5480
20+ $5.1844 $103.6880
30+ $5.0224 $150.6720
42+ $4.8604 $204.1368
54+ $4.6984 $253.7136
72+ $4.2123 $303.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess