Introducing the LT3465ESC6 from Linear Technology
The LT3465ESC6 is a high-performance, small footprint DC/DC converter specifically designed for LED driving applications. Manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits, this product exemplifies the company's commitment to innovation and reliability in power management solutions.
Key Features
- High Efficiency: The LT3465ESC6 boasts a high efficiency that minimizes power loss and maximizes battery life, making it an ideal choice for portable devices.
- Adjustable Output Voltage: With an adjustable output voltage, this converter can drive a string of up to six white LEDs from a single Li-Ion cell, providing flexibility for various design requirements.
- Integrated Schottky Diode: The inclusion of an integrated Schottky diode helps to reduce the external component count, thus saving space and cost.
- Wide Input Voltage Range: The device operates from an input voltage range of 2.7V to 16V, accommodating a variety of power sources and ensuring consistent performance across different voltage levels.
- Small Package: Housed in a tiny SC70 package, the LT3465ESC6 is perfect for space-constrained applications without compromising on power or efficiency.
Applications
The LT3465ESC6 is versatile and can be used in a range of applications, including:
- Portable lighting
- Backlighting for LCD displays
- Handheld devices
- GPS units
- Photographic flash units
Technical Specifications
Some of the technical specifications that make the LT3465ESC6 stand out include:
- 1.2MHz Fixed Frequency Operation
- Soft-Start Functionality to Limit Inrush Current
- Open LED Protection
- Constant Current and Constant Voltage Modes
- Thermal Shutdown Protection
The LT3465ESC6 from Linear Technology is a robust and efficient solution for designers looking to integrate LED driving capabilities into their applications with minimal design complexity and maximum performance. Its compact size, coupled with its feature-rich design, makes it an excellent choice for a wide array of portable and fixed electronics.