EN
  • EN
  • DE

LT3467AES6#TR

Part No LT3467AES6#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT23
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719124-LT3467AES6#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3467AES6#TR CAD Model

Description

Product Overview: LT3467AES6#TR

The LT3467AES6#TR is a versatile and compact step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide array of applications that require a small footprint and high efficiency. This particular model is especially popular in portable devices, where power efficiency and space constraints are critical considerations.

Key Features

  • Integrated Schottky Diode: The LT3467AES6#TR includes an internal 1.3A, 40V Schottky diode, which simplifies the design and reduces external component count.
  • Wide Input Voltage Range: With an input voltage range of 2.4V to 16V, this converter is suitable for single-cell Li-Ion batteries as well as multi-cell battery configurations and other standard power supplies.
  • Adjustable Output: The output voltage is adjustable from 1.25V to 40V, which enables a broad range of applications, from powering low-voltage logic to driving high-brightness LEDs.
  • High Switching Frequency: A high switching frequency of up to 1.3MHz allows the use of small, low-cost capacitors and inductors, further minimizing the solution's size and cost.
  • Low Shutdown Current: The device features a low shutdown current of less than 1µA, which is ideal for battery-powered applications where conserving energy is crucial.

Applications

The LT3467AES6#TR is a highly adaptable component that can be used in a variety of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless modems
  • GPS devices
  • Medical diagnostic equipment
  • LED lighting
  • Small OLED displays

Package and Reliability

Encased in a tiny SOT-23 package, the LT3467AES6#TR is designed to fit into the smallest of spaces without sacrificing performance. The product is available in tape and reel form, denoted by the 'TR' suffix, which facilitates automated manufacturing processes. Linear Technology ensures high reliability and performance of their products, and the LT3467AES6#TR is no exception, providing a robust power solution for designers and engineers.

Summary

In summary, the LT3467AES6#TR from Linear Technology is a high-efficiency, adjustable step-up DC/DC converter that is perfect for space-constrained applications. Its integrated features and wide input and output voltage ranges make it a versatile choice for a multitude of electronic devices.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess