EN
  • EN
  • DE

LT3475IFE#TRPBF

Part No LT3475IFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 3.7V
Maximum Supply Voltage 36V
Channel Output Current 1.5A
Frequency 200kHz to 2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 122586-LT3475IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3475IFE#TRPBF CAD Model

Description

Product Overview: LT3475IFE#TRPBF

The LT3475IFE#TRPBF is a high-performance, dual full-bridge LED driver designed by Linear Technology, which is renowned for its precision, reliability, and efficiency in power management solutions. This advanced component is engineered to provide a seamless and robust driving solution for LED applications, ensuring consistent brightness and extended LED life.

Key Features

  • Wide Input Voltage Range: The LT3475IFE#TRPBF operates efficiently across a broad input voltage range, making it suitable for a variety of applications from automotive to industrial lighting systems.
  • Dual Independent LED Drivers: It features two independent LED drivers, each capable of driving up to ten white LEDs in series, ensuring uniform illumination and simplifying design complexity.
  • High Efficiency: The device boasts high efficiency, which is critical for reducing heat generation and power consumption, thereby enhancing the overall performance of the LED system.
  • True Color PWM Dimming: Incorporating True Color Pulse-Width Modulation (PWM) dimming, the LT3475IFE#TRPBF offers color-stable dimming over a wide brightness range, which is essential for high-quality lighting applications.
  • Robust Thermal Performance: The product is housed in a thermally efficient TSSOP-20 package, ensuring reliable operation even under high-temperature conditions.
  • Integrated Fault Protection: It includes features such as open LED and short-circuit protection, which safeguard the device and the LEDs from potential damage caused by abnormal operating conditions.

Applications

The versatility of the LT3475IFE#TRPBF makes it an ideal choice for a multitude of LED driving applications, including:

  • Automotive interior and exterior lighting
  • Industrial and architectural lighting systems
  • Backlighting for LCD displays
  • General-purpose LED illumination

Quality and Reliability

Linear Technology's LT3475IFE#TRPBF is designed with a commitment to quality, ensuring that each device meets the highest standards of performance and reliability. The product is available in a lead-free package, which complies with RoHS directives, making it an environmentally friendly choice for modern electronic designs.

With its advanced features and robust design, the LT3475IFE#TRPBF from Linear Technology stands out as a superior LED driver solution for designers looking to enhance the performance and longevity of their LED lighting systems.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8181 $63.2724
8+ $12.9790 $103.8320
12+ $12.5734 $150.8808
17+ $12.1678 $206.8526
22+ $11.7622 $258.7684
29+ $10.5454 $305.8166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess