EN
  • EN
  • DE

LT3481EMSE#TRPBF

Part No LT3481EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 34V
Nominal Output Voltage (Min/Fixed) 1.265V
Maximum Output Voltage 20V
Output Current 2A
Frequency - Switching 300kHz to 2.8MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 002768-LT3481EMSE#TRPBF
Family Name LT3481
Introduction Date April 24, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3481EMSE#TRPBF CAD Model

Description

The LT3481EMSE#TRPBF is a versatile and compact step-down switching regulator from Linear Technology, designed to deliver high performance in a wide range of applications. This advanced power solution is known for its efficiency and reliability, making it an ideal choice for portable devices, industrial equipment, and automotive systems.

Key Features:

  • Adjustable Switching Frequency: With a range from 200kHz to 2.2MHz, the LT3481 offers flexibility in optimizing the performance to meet specific application needs. This allows designers to balance efficiency and component size.
  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.6V to 36V, this regulator can accommodate a variety of power sources, including those found in automotive and industrial environments.
  • Low Ripple Burst Mode® Operation: Ensures high efficiency at low output currents, making it suitable for battery-powered systems where extending run-time is crucial.
  • Integrated 2A, 42V Switch: The inclusion of a high voltage switch on-chip simplifies design and reduces external component count.
  • Thermal Protection: With thermal shutdown, the device ensures safe operation by preventing damage from overheating.
  • Robust Packaging: Housed in a 10-lead MSOP package with exposed pad for enhanced thermal performance.
  • Lead-Free Finish: The LT3481EMSE#TRPBF is RoHS compliant, catering to environmentally conscious applications and regulations.

Applications:

  • Portable Electronics
  • Automotive and Industrial Systems
  • Distributed Power Systems
  • Battery-Powered Devices

The LT3481EMSE#TRPBF is a testament to Linear Technology's commitment to providing innovative power solutions that meet the needs of advanced electronic systems. Its combination of features, including high frequency operation, a wide input voltage range, and Burst Mode operation, make it a highly efficient and versatile choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1547 $54.0111
30+ $3.4090 $102.2700
46+ $3.3025 $151.9150
63+ $3.1959 $201.3417
81+ $3.0894 $250.2414
109+ $2.7698 $301.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess