Product Overview: MIC5306-2.8YCSTR from Microchip Technology
The MIC5306-2.8YCSTR is a high-performance, low-dropout linear regulator (LDO) designed and produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO offers an optimal balance between low quiescent current and fast transient response, making it suitable for a wide range of applications.
Key Features:
- Output Voltage: The MIC5306 provides a fixed output voltage of 2.8V, which is ideal for powering sensitive electronic components that require a stable supply voltage.
- High Output Accuracy: This LDO features a high accuracy output that ensures reliable performance for critical applications.
- Low Dropout: With a low dropout voltage, the MIC5306-2.8YCSTR can maintain regulation with minimal difference between the input and output voltage, improving efficiency and battery life in portable applications.
- Low Quiescent Current: The device's low quiescent current minimizes power consumption when in standby mode, making it an excellent choice for battery-powered devices.
- Thermal Shutdown and Current Limit: Built-in safety features include thermal shutdown protection and current limit to prevent damage from overheating and overcurrent conditions.
- Small Package Size: The MIC5306 is available in a small, 5-pin SOT-23 package, which is perfect for space-constrained applications.
Applications:
The MIC5306-2.8YCSTR is versatile enough to be used in a multitude of applications, including but not limited to:
- Mobile Phones
- Portable Media Players
- Wireless LAN Devices
- Handheld Instruments
- GPS Receivers
As a product of Microchip Technology, the MIC5306-2.8YCSTR benefits from the company's commitment to quality and reliability. Whether you're developing consumer electronics, medical devices, or industrial equipment, this LDO can help ensure a stable power supply, prolong battery life, and enhance overall device performance.
Ordering Information:
For purchasing or sample requests, the MIC5306-2.8YCSTR is available through Microchip Technology's official distributors and sales channels, providing easy access to this high-quality power management solution.