EN
  • EN
  • DE

LT3481HMSE

Part No LT3481HMSE
Manufacturer Linear Technology
Description 36V, 2A, 2.8MHz Step-Down Switching Regulator with 50μA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206713-LT3481HMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3481HMSE CAD Model

Description

The LT3481HMSE from Linear Technology is a versatile and compact dual-channel DC/DC converter designed to cater to a wide range of applications requiring efficient power conversion. This high-performance component is capable of operating as a boost converter, inverting converter, or in SEPIC (Single-Ended Primary-Inductor Converter) topologies, making it a flexible choice for designers.

Key Features:

  • Wide Input Voltage Range: The LT3481HMSE can handle input voltages from 2.5V to 16V, accommodating a variety of power sources, including single-cell Li-Ion batteries.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 200kHz and 2MHz via an external resistor, this converter allows optimization for efficiency or component size.
  • Low Noise Operation: The device features a unique design that minimizes EMI concerns, making it suitable for noise-sensitive applications such as RF and precision analog circuits.
  • Dual Independent Outputs: It provides two independent output voltages, which can be set via external feedback resistors to accommodate different power requirements.
  • High Efficiency: Integrated 1.3A switches enable the LT3481HMSE to deliver high efficiency across a wide range of load conditions.
  • Robust Protection Features: The converter includes soft-start capability, short-circuit protection, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications:

  • Portable Power Devices
  • Automotive and Industrial Supplies
  • Bias Voltage for GaAsFETs/RF Power Amplifiers
  • SEPIC Converters
  • LED Drivers

With its MSOP-16E packaging, the LT3481HMSE is designed for space-constrained environments while still providing the power and flexibility needed for complex designs. Whether you're working on portable devices, automotive power supplies, or precision analog systems, the LT3481HMSE offers a reliable and efficient solution for your DC/DC conversion needs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0778 $60.3890
12+ $9.9099 $118.9188
19+ $9.6004 $182.4076
25+ $9.2908 $232.2700
33+ $8.9813 $296.3829
44+ $8.0515 $354.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess