EN
  • EN
  • DE

LT3482EUD#PBF

Part No LT3482EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SWITCHD CAP ADJ 16QFN / Conv DC-DC 2.5V to 16V Step Up Dual-Out 1.235V to 90V 16-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost, Charge Pump
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 16V
Output Voltage 5V
Output Voltage MAX 90V
Output Current 280mA (Switch)
Frequency - Switching 650kHz ~ 1.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 781049-LT3482EUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3482
Introduction Date February 08, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3482EUD#PBF CAD Model

Description

The LT3482EUD#PBF from Linear Technology is a versatile and efficient DC/DC converter, designed to meet the needs of a wide array of applications requiring dual rail-to-rail outputs. This integrated circuit is specifically engineered to provide a compact and reliable solution for converting a higher voltage source to two lower voltage outputs, which are essential in powering various electronic devices.

Key Features:

  • Adjustable Switching Frequency: The LT3482EUD#PBF allows users to adjust the switching frequency from 250kHz to 2.25MHz, enabling optimization for efficiency or component size.
  • Wide Input Voltage Range: This converter operates over a broad input voltage range from 2.5V to 16V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries to multi-cell battery stacks and industrial supplies.
  • Dual Rail-to-Rail Outputs: It features two internal switches, each capable of a 2A current limit, providing two independent outputs that can be set by the user.
  • Low Quiescent Current: With a low quiescent current of only 45μA, it is an excellent choice for battery-powered applications where power efficiency is crucial.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and current limit protection, enhancing its reliability and longevity.
  • Compact Design: Housed in a 16-lead QFN package, the LT3482EUD#PBF is designed for space-constrained applications.

Applications:

The versatile nature of the LT3482EUD#PBF makes it ideal for a variety of applications, including:

  • Portable and battery-powered equipment
  • Medical devices
  • Industrial controls
  • Automotive power systems
  • Low power data acquisition systems

With its ability to provide efficient power conversion, coupled with its dual output capability and compact form factor, the LT3482EUD#PBF is an exemplary solution for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3844 $51.6908
17+ $6.0590 $103.0030
26+ $5.8697 $152.6122
36+ $5.6803 $204.4908
46+ $5.4910 $252.5860
61+ $4.9230 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess