EN
  • EN
  • DE

LT3482EUD#TRPBF

Part No LT3482EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SWITCHD CAP ADJ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost, Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Maximum Output Voltage 90V
Output Current 280mA (Switch)
Frequency - Switching 650kHz to 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 123217-LT3482EUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3482EUD#TRPBF CAD Model

Description

Product Overview: LT3482EUD#TRPBF

The LT3482EUD#TRPBF is a high-performance, adjustable frequency, monolithic step-up DC/DC converter designed by Linear Technology, a company renowned for its expertise in power management solutions. This component is specifically crafted to cater to the demanding requirements of portable devices, offering a compact and efficient power conversion solution.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, making it suitable for applications powered by single-cell Li-Ion batteries or multi-cell battery configurations, as well as standard power supplies.
  • Adjustable Output Voltage: It provides an adjustable output voltage up to 34V, which is beneficial for driving LEDs, OLED displays, and other high voltage applications.
  • High Switching Frequency: With an adjustable switching frequency from 300kHz to 2.8MHz, designers can optimize the size of external components, enabling the use of smaller inductors and capacitors that save board space and reduce overall solution size.
  • Integrated 2A, 40V Switch: The inclusion of an internal 2A, 40V power switch further minimizes the need for external components, simplifying design and reducing footprint.

Applications

The LT3482EUD#TRPBF is ideal for a variety of applications where space is at a premium and efficient power conversion is required. It is commonly used in:

  • Portable and battery-powered equipment
  • Organic LED (OLED) displays
  • Power LED drivers
  • Local power supply generation

Reliability and Performance

Ensuring reliability, the LT3482EUD#TRPBF features a robust thermal shutdown and current limiting to protect against overcurrent conditions. The device's high level of integration and performance attributes make it an excellent choice for designers looking to create compact, efficient, and reliable power supply solutions.

Product Packaging

The product is offered in a 16-lead QFN package, characterized by its low profile and small footprint. The package is designed to meet the requirements of space-constrained applications while providing excellent thermal performance.

With its combination of features, the LT3482EUD#TRPBF from Linear Technology stands out as a versatile and efficient solution for a wide range of high voltage power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2713 $50.8991
17+ $5.9662 $101.4254
26+ $5.7797 $150.2722
36+ $5.5933 $201.3588
47+ $5.4068 $254.1196
62+ $4.8475 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,214 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess