EN
  • EN
  • DE

LT3484EDCB-1#TRPBFG

Part No LT3484EDCB-1#TRPBFG
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302845-LT3484EDCB-1#TRPBFG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3484EDCB-1#TRPBFG CAD Model

Description

The LT3484EDCB-1#TRPBFG is a sophisticated and versatile DC/DC converter produced by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular product is part of the LT3484 series, designed to cater to a broad range of applications that require efficient power conversion and management.

Key Features:

  • Adjustable Output Voltage: The device allows users to set the output voltage to their desired level, providing flexibility for different circuit requirements.
  • Integrated Schottky Diode: The inclusion of an internal Schottky diode simplifies the design and reduces external component count, which can be crucial for space-constrained applications.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 16V, this converter is suitable for a variety of power sources, including single-cell lithium-ion batteries and industrial supplies.
  • Low Quiescent Current: The LT3484EDCB-1#TRPBFG boasts a low quiescent current, making it an ideal choice for battery-powered devices where power efficiency is paramount.
  • High Switching Frequency: A high switching frequency of 1.2MHz allows for the use of small, low-cost capacitors and inductors, reducing overall solution size and cost.

Applications:

This converter is well-suited for a wide array of applications, including but not limited to:

  • Portable and battery-powered electronics
  • LED drivers for backlighting and illumination
  • Industrial power supplies
  • Medical devices
  • Automotive and avionics systems

Quality and Reliability:

Linear Technology's LT3484EDCB-1#TRPBFG is built with the highest standards of quality and reliability in mind. It is offered in a 6-pin DFN package that ensures a compact footprint while providing excellent thermal performance. The device is also available in tape and reel packaging, designated by the '#TRPBF' suffix, which facilitates automated manufacturing processes.

In conclusion, the LT3484EDCB-1#TRPBFG from Linear Technology is a highly reliable and efficient solution for designers looking to implement a compact power conversion system in their electronic products. Its combination of features and performance makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3322 $59.9796
43+ $2.7339 $117.5577
66+ $2.6484 $174.7944
91+ $2.5629 $233.2239
117+ $2.4775 $289.8675
157+ $2.2211 $348.7127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess