EN
  • EN
  • DE

DRV8847RTER

Part No DRV8847RTER
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description DRIVER / Bipolar Motor Driver Power MOSFET PWM 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface PWM
Technology Power MOSFET
Step Resolution -
Applications General Purpose
Current - Output 2A
Voltage - Supply 0V ~ 5V
Voltage - Load 2.7V ~ 18V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Base Product Number DRV8847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353127-DRV8847RTER
Ultra Librarian 3D Model Ultra Librarian DRV8847RTER CAD Model

Description

Product Overview: Texas Instruments DRV8847RTER Motor Driver

The Texas Instruments DRV8847RTER is a versatile motor driver designed to cater to a wide array of applications requiring efficient control of brushed DC motors, stepper motors, or other similar inductive loads. With its dual-H-bridge configuration, the DRV8847RTER provides a flexible solution for designers looking to drive two DC motors simultaneously or one stepper motor in a compact, integrated package.

Key Features

  • Voltage Range: The device operates from a supply voltage range of 1.8V to 38V, making it suitable for battery-powered applications and various industrial environments.
  • Output Current: It can deliver up to 1.5A of continuous output current per channel, with peak currents up to 2.5A, ensuring robust performance for a wide range of motor sizes.
  • Configurability: The DRV8847RTER supports multiple control interfaces, including PWM, PHASE/ENABLE, and I2C, providing designers with the flexibility to choose the most suitable control method for their specific application.
  • Protection Features: This motor driver is equipped with a suite of protection features, including overcurrent, thermal shutdown, and undervoltage lockout, which contribute to the longevity and reliability of the end application.
  • Integrated Current Sensing: The device features built-in current sensing which eliminates the need for external sense resistors, saving space and reducing system complexity.

Applications

The DRV8847RTER is ideal for a range of applications such as:

  • Robotics and automation systems
  • Consumer electronics
  • Office automation equipment
  • Battery-powered toys and gadgets
  • Medical devices and healthcare equipment

Package and Quality

Encased in a compact VQFN-16 package, the DRV8847RTER is designed for space-constrained applications. It also meets Texas Instruments' stringent quality standards, ensuring high reliability and performance in the field.

With its advanced feature set and robust design, the Texas Instruments DRV8847RTER motor driver stands out as a high-performance solution for driving motors in a wide range of electronic products and industrial systems.

You May Also Be Interested in

Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Texas Instruments
11-V 4-A BRUSHED DC MOTOR DRIVER
Lowest to $1.1526

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7301 $51.1070
170+ $0.5990 $101.8300
260+ $0.5803 $150.8780
360+ $0.5616 $202.1760
465+ $0.5429 $252.4485
620+ $0.4867 $301.7540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,920 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess