EN
  • EN
  • DE

HV9963NG-G-SM359

Part No HV9963NG-G-SM359
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description Automotive and Backlight LED Driver, 8 to 40V, SOIC-16, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980341-HV9963NG-G-SM359
Categories PMIC - LED Drivers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HV9963NG-G-SM359 CAD Model

Description

Microchip Technology's HV9963NG-G-SM359 LED Driver IC

Introducing the HV9963NG-G-SM359, a cutting-edge LED driver integrated circuit (IC) from the renowned manufacturer Microchip Technology. This advanced IC is designed specifically to enhance the performance and reliability of LED lighting applications. It incorporates an array of features that make it an ideal choice for driving high-brightness LEDs with exceptional efficiency and precision.

Key Features:

  • Patented Closed-Loop Method: The HV9963NG-G-SM359 utilizes a patented closed-loop peak-current control method that ensures constant current control with ±3% accuracy over a wide range of input voltages and output currents, providing stable and uniform illumination.
  • High Efficiency: With its high PWM dimming ratio and low dropout voltage, this driver IC achieves high efficiency, making it suitable for energy-sensitive applications.
  • Flexible Dimming Options: The device supports both analog and PWM dimming, offering designers flexibility in controlling the brightness levels of the LEDs to suit various lighting requirements.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the LEDs from overheating, thereby ensuring a longer lifespan for your lighting solution.
  • Wide Input Voltage Range: The HV9963NG-G-SM359 operates over a broad input voltage range, accommodating various power supplies and making it versatile for different LED lighting scenarios.

Applications:

The HV9963NG-G-SM359 is perfect for a wide array of LED lighting applications, including:

  • Commercial and residential lighting
  • Architectural lighting
  • Street lighting
  • Backlighting for signage and displays

Its compact form factor, combined with its robust feature set, makes the HV9963NG-G-SM359 a preferred choice for designers looking to create efficient, reliable, and cost-effective lighting solutions. With Microchip Technology's commitment to quality, you can trust the HV9963NG-G-SM359 to deliver exceptional performance and enhance the overall user experience of your LED lighting products.

Product Code: HV9963NG-G-SM359

Manufacturer: Microchip Technology

You May Also Be Interested in

Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess