EN
  • EN
  • DE

LT3486EDHC#PBF

Part No LT3486EDHC#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 1.3A 16DFN / LED Driver 16 Segment 14000uA Supply Current Automotive 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.5V
Voltage Supply MAX 24V
Output Current per Channel 1.3A (Switch)
Frequency 2.2MHz
Dimming PWM
Applications Backlight, Camera Flash
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 781055-LT3486EDHC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3486
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3486EDHC#PBF CAD Model

Description

Product Overview: LT3486EDHC#PBF

The LT3486EDHC#PBF is a high-performance, dual-output, step-up DC/DC converter designed and manufactured by Linear Technology. This robust integrated circuit is specifically engineered to drive LEDs with a constant current for balanced illumination in a variety of applications, including automotive, industrial, and general lighting systems.

Key Features

  • Wide Input Voltage Range: The LT3486EDHC#PBF operates from an input voltage range of 2.5V to 16V, making it suitable for a wide array of power sources, from single-cell lithium-ion batteries to multi-cell battery stacks or automotive power systems.
  • Dual Independent LED Drivers: This product includes two internal 36V, 1.3A switches allowing for independent control of two strings of LEDs, providing flexibility in managing multiple lighting channels.
  • High Efficiency: With its internal switching frequency of 2MHz, the LT3486EDHC#PBF offers a high-efficiency solution that minimizes the size of external components and avoids critical noise-sensitive frequency bands.
  • True Color PWM™ Dimming: The device features Linear Technology's True Color PWM dimming, delivering constant LED color with deep dimming capability. This feature is essential for applications where precise light control is necessary.
  • Robust Protection Features: The LT3486EDHC#PBF is equipped with open LED and short-circuit protection, ensuring reliable operation and longevity of the lighting system.

Applications

The versatile nature of the LT3486EDHC#PBF makes it an ideal choice for a range of applications, including:

  • Automotive and Avionic Lighting
  • Display Backlighting
  • General Purpose LED Illumination
  • Industrial and Medical Lighting

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT3486EDHC#PBF is no exception. The product is available in a 16-lead DFN package with a thermal pad for enhanced thermal performance. It is rated for operation from -40°C to +125°C, ensuring reliable performance across a wide temperature range.

In summary, the LT3486EDHC#PBF from Linear Technology is a highly efficient, dual-output LED driver that offers design flexibility, robust protection, and high reliability for various lighting applications.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5345 $50.6900
49+ $2.0796 $101.9004
75+ $2.0146 $151.0950
103+ $1.9496 $200.8088
133+ $1.8846 $250.6518
178+ $1.6897 $300.7666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess