EN
  • EN
  • DE

LT3489EMS8E#TRPBF

Part No LT3489EMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.6V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.6V
Maximum Output Voltage 40V (Switch)
Output Current 2.5A (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 302849-LT3489EMS8E#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3489EMS8E#TRPBF CAD Model

Description

Product Overview: LT3489EMS8E#TRPBF

The LT3489EMS8E#TRPBF is a versatile and efficient DC/DC converter integrated circuit designed and manufactured by Linear Technology. This high-performance component is engineered to facilitate the design of compact, reliable power supply circuits across a variety of applications. The device is especially suitable for portable battery-powered devices due to its low quiescent current and the ability to operate from a wide input voltage range.

Key Features

  • Adjustable Output Voltage: The LT3489EMS8E#TRPBF offers an adjustable output voltage, which provides designers with flexibility in their power supply design to meet the specific needs of their application.
  • Wide Input Voltage Range: With an input voltage range from 2.8V to 22V, this IC can accommodate a variety of power sources, including single-cell Li-Ion batteries and multi-cell battery configurations.
  • High Efficiency: The device boasts high efficiency, which is critical for extending battery life in portable devices, reducing heat dissipation, and improving overall system performance.
  • Low Quiescent Current: The low quiescent current of the LT3489EMS8E#TRPBF minimizes power drain when the device is in standby mode, making it ideal for power-sensitive applications.
  • Integrated Boost Diode: The inclusion of an integrated Schottky diode simplifies the circuit design and reduces the external component count, which can save space and cost on the PCB.
  • Multiple Protection Features: The device includes built-in features such as over-temperature protection, current limiting, and short-circuit protection, enhancing the reliability and safety of the end application.
  • Small Package: Packaged in an MSOP-8 package, the LT3489EMS8E#TRPBF is designed for space-constrained applications, without compromising on power and performance.

Applications

The LT3489EMS8E#TRPBF is an excellent choice for a range of applications that require efficient power conversion and management. It is particularly well-suited for:

  • Portable and handheld devices
  • Battery-powered equipment
  • Industrial power supplies
  • Automotive and avionics systems
  • LED drivers and lighting systems

In conclusion, the LT3489EMS8E#TRPBF from Linear Technology is a highly capable DC/DC converter that offers designers the efficiency, flexibility, and reliability needed for today's demanding power supply applications.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4692 $56.8152
13+ $7.7696 $101.0048
20+ $7.5268 $150.5360
28+ $7.2840 $203.9520
36+ $7.0412 $253.4832
48+ $6.3128 $303.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess