EN
  • EN
  • DE

LT3494EDDB#TRPBF

Part No LT3494EDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 115MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.3V
Maximum Output Voltage 40V (Switch)
Output Current 115mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 110547-LT3494EDDB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3494EDDB#TRPBF CAD Model

Description

LT3494EDDB#TRPBF - Linear Technology's Compact LED Driver

The LT3494EDDB#TRPBF is a robust and efficient integrated circuit designed by Linear Technology, now part of Analog Devices, for driving LEDs. This compact, fixed-frequency step-up DC/DC converter is specifically tailored for driving white LEDs from a single cell Li-Ion battery. It is an ideal solution for small, battery-powered applications where space is at a premium and efficient power conversion is required.

The LT3494EDDB#TRPBF operates with a switching frequency of 2.4MHz, allowing the use of tiny, low-profile inductors and ceramic capacitors to minimize the footprint and height of the overall solution. This high-frequency operation also enables the device to provide a constant current to the LED, ensuring consistent brightness and color over a wide range of input voltages and load conditions.

One of the key features of the LT3494EDDB#TRPBF is its internal 36V, 350mA switch, which allows it to drive up to six white LEDs in series, providing uniform brightness and eliminating the need for ballast resistors. This integrated switch also simplifies the design process by reducing the number of external components required.

The device offers true shutdown capability, with an IQ of less than 1µA, which extends battery life in portable applications. Furthermore, it includes an open LED protection feature that prevents damage to the IC in case of an open circuit condition. Additionally, the LT3494EDDB#TRPBF features a unique control method that allows it to maintain constant LED brightness even with input voltage fluctuations, which is critical for maintaining consistent lighting quality.

For added flexibility, the LT3494EDDB#TRPBF includes a dimming control input that can accept either a DC voltage or a PWM signal, enabling designers to implement brightness control easily. The device is housed in a tiny 6-pin DFN package with a low thermal impedance, ensuring reliable operation even in thermally challenging environments.

In summary, the LT3494EDDB#TRPBF from Linear Technology is a highly efficient, compact solution for LED driving applications, offering designers a high level of integration, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6015 $50.6165
27+ $3.7756 $101.9412
42+ $3.6576 $153.6192
57+ $3.5396 $201.7572
74+ $3.4216 $253.1984
98+ $3.0677 $300.6346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,299 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess