EN
  • EN
  • DE

LT3507AEFE#PBF

Part No LT3507AEFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 38-TSSOP / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.7A/1.8A/1.8A Automotive 38-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (3), Linear (LDO) (1)
Function Automotive
Number of Outputs 4
Frequency - Switching 900kHz ~ 1.1MHz
Voltage/Current - Output 1 -, 2.7A
Voltage/Current - Output 2 -, 1.8A
Voltage/Current - Output 3 -, 1.8A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 4 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 38-TSSOP-EP
Win Source Part Number 781089-LT3507AEFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3507A
Introduction Date April 10, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3507AEFE#PBF CAD Model

Description

The LT3507AEFE#PBF is a versatile and robust multi-channel power management IC designed by Linear Technology, a brand well-known for its high-performance analog integrated circuits. This component is particularly suitable for automotive and industrial applications, where reliability and efficiency are of paramount importance.

Key Features

  • Triple Independent Step-Down Regulators: The LT3507AEFE#PBF features three independent step-down regulators, which can provide multiple output voltages from a single input, simplifying power supply design and improving system efficiency.
  • Wide Input Voltage Range: With an input voltage range of 4V to 36V, this device is capable of operating in a variety of conditions, making it ideal for systems that experience wide voltage fluctuations.
  • Adjustable Frequency: The switching frequency is adjustable from 250kHz to 2.2MHz, allowing designers to optimize the performance of the LT3507AEFE#PBF for their specific application.
  • Integrated Boost Diodes: The inclusion of integrated boost diodes reduces the number of external components required, saving on board space and cost.
  • Thermal Overload Protection: The device includes thermal overload protection which helps to prevent damage from overheating, ensuring long-term reliability.
  • Low Shutdown Current: The low shutdown current of less than 1µA helps to conserve battery life in portable applications.

Applications

The LT3507AEFE#PBF is ideal for a variety of applications that require multiple regulated voltages and high reliability. These applications include:

  • Automotive power systems
  • Industrial power supplies
  • Portable battery-powered devices
  • Communications equipment

Package and Reliability

The LT3507AEFE#PBF is offered in a 20-lead thermally enhanced TSSOP package, which provides improved thermal performance in a compact footprint. The device is characterized for operation from −40°C to 125°C, ensuring reliable performance in extreme environments. With its robust design and comprehensive feature set, the LT3507AEFE#PBF is a highly reliable solution for complex power management requirements.

You May Also Be Interested in

Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1561 $60.4683
7+ $16.5383 $115.7681
10+ $16.0215 $160.2150
13+ $15.5047 $201.5611
17+ $14.9879 $254.7943
23+ $13.4374 $309.0602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess