EN
  • EN
  • DE
  • IT

LT3508EUF#PBF

Part No LT3508EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.4A DL 24QFN / Conv DC-DC 3.7V to 36V Synchronous Step Down Dual-Out 0.8V to 35.28V 1.4A/1.4A Automotive 24-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3.7V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 35.28V
Output Current 1.4A
Frequency - Switching 920kHz ~ 1.06MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN-EP (4x4)
Win Source Part Number 781094-LT3508EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3508
Introduction Date January 22, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3508EUF#PBF CAD Model

Description

Product Overview: LT3508EUF#PBF

The LT3508EUF#PBF is a high-performance, dual-channel, current mode PWM step-down DC/DC converter designed by Linear Technology. This robust component is tailored to meet the rigorous power supply requirements of modern electronic applications, providing efficient voltage regulation with a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The LT3508EUF#PBF operates smoothly across a broad input voltage spectrum from 3.2V to 36V, making it versatile for both low and high voltage applications.
  • Dual Independent Outputs: This converter boasts two independent output channels, each capable of delivering up to 1.1A of continuous output current. This feature allows for simultaneous power supply to multiple devices or systems.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 250kHz to 2.2MHz via a single resistor or synchronize it to an external clock, providing flexibility and optimization for various applications.
  • Robust Thermal Performance: The LT3508EUF#PBF is available in a thermally efficient 16-lead TSSOP package with exposed pad (EUF suffix), which aids in heat dissipation for improved thermal management.
  • Built-in Protection Features: It includes a range of protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The LT3508EUF#PBF is ideal for a variety of applications such as:

  • Automotive and industrial power systems
  • Distributed power supply systems
  • Portable electronic devices
  • Battery-powered applications
  • Step-down conversions from 12V or 24V rails

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3508EUF#PBF meets the highest standards of performance and reliability. It is designed to withstand the demanding conditions of industrial and automotive environments, providing a dependable power solution for your critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8215 $54.1075
12+ $8.8792 $106.5504
18+ $8.6017 $154.8306
25+ $8.3243 $208.1075
32+ $8.0468 $257.4976
42+ $7.2144 $303.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess