EN
  • EN
  • DE
  • IT

LT3508IFE#PBF

Part No LT3508IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.4A DL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3.7V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 35.28V
Output Current 1.4A
Frequency - Switching 920kHz to 1.06MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 020406-LT3508IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3508IFE#PBF CAD Model

Description

Product Overview: LT3508IFE#PBF

The LT3508IFE#PBF is a robust, dual-channel, step-down switching regulator designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of automotive, industrial, and distributed power applications. This high-performance component is engineered to provide precise voltage regulation with high efficiency, making it an ideal choice for systems that require reliable power conversion.

Key Features:

  • Wide Input Voltage Range: The LT3508IFE#PBF operates with an input voltage range from 3.2V to 36V, accommodating a variety of power sources.
  • Dual Independent Outputs: It features two independent output channels, each capable of delivering up to 1A of continuous output current.
  • Adjustable Switching Frequency: The switching frequency is user-adjustable from 250kHz to 2.2MHz, allowing flexibility in the design of external components and optimization of performance.
  • Low Dropout Operation: Its low dropout operation is beneficial for applications with minimal input-to-output voltage differential.
  • Robust Protection Features: The device includes over-temperature protection, overvoltage protection, and current limiting to safeguard the system under extreme conditions.
  • Thermal Performance: The LT3508IFE#PBF is available in a thermally efficient 16-lead TSSOP package with exposed pad for enhanced thermal dissipation.

Applications:

  • Automotive electronics
  • Industrial control systems
  • Portable devices
  • Distributed power systems

The LT3508IFE#PBF's advanced design and comprehensive feature set ensure high reliability and performance in challenging environments. Its ability to manage varying input voltages while providing stable output makes it a versatile power solution for designers looking to enhance the efficiency and robustness of their electronic systems.

With Linear Technology's commitment to high-quality components, the LT3508IFE#PBF stands out as a superior choice for your power regulation needs, providing a combination of flexibility, efficiency, and protection that is hard to match in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9727 $51.8908
10+ $10.6443 $106.4430
15+ $10.3116 $154.6740
21+ $9.9790 $209.5590
26+ $9.6464 $250.8064
35+ $8.6485 $302.6975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess