EN
  • EN
  • DE

LT3509EDE#TRPBF

Part No LT3509EDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.7A DL 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 34.2V
Output Current 700mA
Frequency - Switching 260kHz to 2.15MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-DFN (4x3)
Win Source Part Number 127691-LT3509EDE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3509EDE#TRPBF CAD Model

Description

Product Overview: LT3509EDE#TRPBF

The LT3509EDE#TRPBF is a high-performance, dual-channel, current mode PWM step-down DC/DC converter designed by Linear Technology, which is renowned for its expertise in analog integrated circuits and power management solutions. This compact and efficient module is ideal for various applications such as automotive systems, industrial controls, and distributed power systems.

Key Features

  • Wide Input Voltage Range: The LT3509EDE#TRPBF operates from an input voltage range of 3V to 36V, making it suitable for a variety of supply voltages.
  • Dual Independent Channels: It features two independent channels, each capable of delivering up to 1.25A of continuous output current.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 330kHz to 2.5MHz, allowing flexibility in optimizing efficiency and component size.
  • Robust Thermal Performance: The device comes in a 14-lead DFN package with enhanced thermal performance, ensuring reliability even in demanding thermal environments.
  • Integrated Boost Diodes: Integrated boost diodes reduce the need for external components, thus simplifying the design and saving board space.
  • Precise Current Limit: The LT3509EDE#TRPBF offers accurate current limit, protecting the device and the load from overcurrent conditions.

Applications

  • Automotive and Industrial Power Supplies
  • Distributed Power Systems
  • Point of Load Applications

Product Advantages

The LT3509EDE#TRPBF is designed to address the needs of space-constrained and power-sensitive applications. Its dual-channel design allows for reduced component count and system complexity. The high level of integration, including internal switches and boost diodes, offers a compact power solution that minimizes the need for external components. The adjustable switching frequency and precise current limit features provide designers with the flexibility to tailor the power supply to their specific requirements, ensuring optimal performance and protection.

Linear Technology's LT3509EDE#TRPBF represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to create sophisticated yet robust power management systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7876 $58.9380
11+ $9.6718 $106.3898
17+ $9.3696 $159.2832
23+ $9.0674 $208.5502
29+ $8.7651 $254.1879
39+ $7.8584 $306.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess