EN
  • EN
  • DE

LT3509HMSE#TRPBF

Part No LT3509HMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 700MA DL 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 3.6V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 34.2V
Output Current 700mA
Switching Frequency 260kHz ~ 2.15MHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-TFSOP Exposed Pad
Supplier Device Package 16-MSOP-EP
Family Part Number LT3509
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 719127-LT3509HMSE#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3509HMSE#TRPBF CAD Model

Description

LT3509HMSE#TRPBF - Dual-Channel, Low EMI, 36V Step-Down Switching Regulator

The LT3509HMSE#TRPBF is a high-performance, dual-channel, step-down switching regulator designed and manufactured by Linear Technology. It is an integral component for power management applications that require low electromagnetic interference (EMI) and high efficiency. The device operates within a wide input voltage range of 3.6V to 36V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications systems.

This robust regulator features two independent channels, each capable of delivering up to 700mA of continuous output current. The LT3509HMSE#TRPBF utilizes a high-efficiency, low-noise, current mode control architecture that minimizes the need for external components, simplifies design, and ensures a stable operation over a wide range of input voltages and output loads.

The device offers a switchable frequency from 250kHz to 2.2MHz, which allows designers to optimize the size of external components and improve performance in space-constrained applications. The high switching frequency also enables the use of small, low-cost inductors and ceramic capacitors, reducing overall solution size and cost.

With its integrated boost diodes, catch diodes, and a wide range of built-in protection features such as overvoltage protection, thermal shutdown, and current limiting, the LT3509HMSE#TRPBF is designed for reliable and fault-tolerant operation. The product is available in a thermally enhanced 16-lead MSOP package, which ensures efficient heat dissipation and contributes to its performance in demanding environments.

Additional features include programmable under-voltage lockout, a power good flag, and soft-start capability, which help to ensure a smooth power-up sequence and protect downstream components from inrush currents. The LT3509HMSE#TRPBF is also designed to meet stringent automotive and industrial standards, making it a versatile choice for a wide array of applications where performance and reliability are critical.

Overall, the LT3509HMSE#TRPBF from Linear Technology represents a highly integrated, efficient, and flexible solution for dual-channel power supply designs that demand low EMI and high reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess