EN
  • EN
  • DE
  • IT

LT3509IMSE#PBF

Part No LT3509IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.7A DL 16MSOP / Conv DC-DC 3.6V to 36V Synchronous Step Down Dual-Out 0.8V to 35.28V 0.7A/0.7A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 34.2V
Output Current 700mA
Frequency - Switching 260kHz ~ 2.15MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781102-LT3509IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3509
Introduction Date January 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3509IMSE#PBF CAD Model

Description

Product Overview: LT3509IMSE#PBF

The LT3509IMSE#PBF is a high-performance, dual-channel, current mode PWM step-down DC/DC converter designed and manufactured by Linear Technology. This versatile component is ideal for various applications requiring efficient power conversion, including portable devices, automotive systems, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The LT3509IMSE#PBF operates with an input voltage range of 3V to 36V, making it suitable for a broad spectrum of power sources, from single-cell Li-Ion batteries to automotive inputs.
  • Dual Independent Outputs: It features two independent output channels, each capable of delivering up to 1.4A of continuous output current, which allows for flexible power management in complex systems.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 250kHz to 2.2MHz, enabling designers to optimize the size of external components and improve efficiency.
  • Robust Thermal Performance: Housed in an MSOP-16E package, the LT3509IMSE#PBF is designed for enhanced thermal performance, ensuring reliable operation under varying load conditions.
  • Burst Mode® Operation: Its Burst Mode operation ensures high efficiency at low output currents, which is crucial for extending battery life in portable applications.

Protection Features

  • Current Limit Protection: The device incorporates current limit protection to safeguard against overcurrent conditions, enhancing the longevity and reliability of the converter.
  • Thermal Shutdown: An internal thermal shutdown mechanism provides additional protection, ensuring the device operates within safe temperature ranges.
  • Anti-Ringing Control: The LT3509IMSE#PBF also features anti-ringing control, minimizing EMI and reducing noise in sensitive applications.

Applications

The flexibility and robustness of the LT3509IMSE#PBF make it an excellent choice for a wide array of applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications and Networking Equipment
  • Portable Electronic Devices
  • Battery-Powered Systems
  • Point-of-Load Applications

With its advanced design and comprehensive protection features, the LT3509IMSE#PBF from Linear Technology stands out as a reliable and efficient solution for dual-channel power conversion requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8272 $151.5072
36+ $5.6392 $203.0112
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess