EN
  • EN
  • DE

LT3510FE

Part No LT3510FE
Manufacturer Linear Technology
Description Monolithic Dual Tracking 2A Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206749-LT3510FE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3510FE CAD Model

Description

Linear Technology's LT3510FE: A Robust, High-Efficiency, Multi-Function Power Solution

The LT3510FE is a versatile and powerful integrated circuit designed by Linear Technology to meet the demanding requirements of complex power supply systems. This high-performance, multi-function monolithic step-down switching regulator offers a compact and efficient solution for a wide range of applications, including automotive, industrial, and telecommunication systems.

Key Features:

  • Wide Input Voltage Range: The LT3510FE operates from a wide input voltage range of 4V to 36V, making it suitable for applications with varying input sources, including those that experience large fluctuations.
  • Dual Output Channels: It provides two independent output channels with adjustable voltages, which can be set with external resistors. This feature allows for flexibility in powering different components within a system.
  • High Efficiency: With its high-efficiency design, the LT3510FE ensures minimal heat generation and maximizes battery life when used in battery-powered systems.
  • Robust Thermal Performance: The device comes in a thermally enhanced TSSOP-20 package, providing excellent thermal performance and reliability even in harsh environments.
  • Integrated Boost and Catch Diodes: The inclusion of internal diodes reduces the need for external components, thus simplifying the design and minimizing the footprint on the PCB.
  • Adjustable Switching Frequency: Designers can set the switching frequency anywhere between 250kHz to 1.5MHz, allowing optimization for efficiency or component size.
  • Protection Features: The LT3510FE includes a range of built-in protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications:

The LT3510FE is ideal for dual output applications where board space is at a premium and efficiency is crucial. It is commonly used in:

  • Automotive power systems
  • Industrial control equipment
  • Telecommunication infrastructure
  • Portable electronic devices
  • Distributed power systems

With its robust design and comprehensive feature set, the LT3510FE from Linear Technology stands out as a reliable and efficient power management solution that can adapt to the needs of a broad range of electronic applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9981 $62.9829
21+ $5.7415 $120.5715
32+ $5.5625 $178.0000
43+ $5.3835 $231.4905
56+ $5.2033 $291.3848
75+ $4.6650 $349.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess