EN
  • EN
  • DE

LT3510IFE

Part No LT3510IFE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Monolithic Dual Tracking 2A Step-Down Switching Regulator | IC REG BUCK ADJ 2A DL 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 23.75V
Output Current 2A
Switching Frequency 250kHz ~ 1.5MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1206750-LT3510IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3510IFE CAD Model

Description

Introducing the LT3510IFE from Linear Technology

The LT3510IFE is a high-performance, integrated circuit designed by Linear Technology, now part of Analog Devices, that offers a comprehensive solution for power management applications. This versatile component is ideal for designers seeking a reliable and efficient power conversion component with a minimal footprint.

Key Features of the LT3510IFE

  • Wide Input Voltage Range: The device operates from a 4.5V to 36V input voltage range, making it suitable for a variety of supply sources, from low-voltage batteries to industrial power rails.
  • Dual Independent Channels: It features two independent channels with 1.5A output current capability each, allowing for dual outputs or a single 3A output when channels are combined.
  • High Efficiency: With a switch mode power supply design, the LT3510IFE achieves high efficiency, which is essential for reducing heat dissipation and improving system reliability.
  • Adjustable Frequency: The switching frequency is adjustable from 250kHz to 1.5MHz, providing flexibility in the design to optimize for efficiency or component size.
  • Built-in Protection Features: It includes thermal shutdown, overvoltage protection, and current limiting to safeguard the IC and the system under abnormal conditions.

Applications

The LT3510IFE is well-suited for a broad range of applications, including:

  • Automotive and Industrial Systems
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Battery-Powered Devices

Package and Reliability

Encased in a robust 16-lead TSSOP package with an exposed thermal pad for enhanced thermal performance, the LT3510IFE is designed to meet the stringent requirements of various industrial environments.

Linear Technology's commitment to quality ensures that the LT3510IFE is a reliable choice for critical power management tasks. Its combination of features, efficiency, and protection makes it a go-to choice for engineers looking to optimize their power supply designs.

Whether you're designing for automotive, industrial, or portable applications, the LT3510IFE offers a compact, efficient, and reliable solution for your dual-channel power supply needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3807 $58.6649
17+ $6.8769 $116.9073
27+ $6.6620 $179.8740
36+ $6.4472 $232.0992
47+ $6.2324 $292.9228
63+ $5.5867 $351.9621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess