EN
  • EN
  • DE

LT3511EMS#PBF

Part No LT3511EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 100V
Output Current 240mA
Frequency - Switching 40kHz to 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP
Win Source Part Number 1059418-LT3511EMS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3511EMS#PBF CAD Model

Description

Linear Technology's LT3511EMS#PBF High Voltage Isolated Flyback Converter

The LT3511EMS#PBF is a high-performance isolated flyback converter IC from Linear Technology, designed to simplify the design of an isolated DC/DC converter. With no third winding or opto-isolator required for regulation, it offers a compact solution for applications requiring isolated power delivery.

This versatile IC operates over a wide input voltage range of 4.5V to 100V, making it suitable for a variety of industrial, automotive, medical, and telecommunications power supply applications. The LT3511EMS#PBF can deliver a power output of up to several watts, depending on the configuration, with output voltages that can be set by the transformer turns ratio and external components.

One of the key features of the LT3511EMS#PBF is its integrated 420mA, 150V power switch, which allows for efficient operation and reduces the need for external components. The device also includes a high-voltage startup circuit, ensuring quick system start-up even from high input voltages.

The LT3511EMS#PBF offers multiple protection features to ensure the safety and reliability of the power supply. These include input under-voltage lockout, output over-voltage protection, over-temperature protection, and output short-circuit protection. These safeguards help to prevent damage to the IC and the system it powers in adverse conditions.

With its adjustable frequency from 100kHz to 500kHz, designers can optimize the transformer size and efficiency. Additionally, the IC can be synchronized to an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference.

The device is available in a compact 16-lead MSOP package with an exposed pad for improved thermal performance. This feature is particularly important in applications where space is at a premium and thermal management is critical.

In summary, the LT3511EMS#PBF from Linear Technology is a robust, high-voltage isolated flyback converter that provides a simplified solution for generating isolated power supplies. Its wide input voltage range, integrated features, and compact size make it an excellent choice for a broad array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9770 $59.9080
9+ $12.2888 $110.5992
13+ $11.9048 $154.7624
18+ $11.5208 $207.3744
23+ $11.1368 $256.1464
31+ $9.9847 $309.5257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess