The CD74HC02 is a high-speed CMOS Logic Quad 2-Input NOR Gate designed and manufactured by Texas Instruments. This device is part of the HC family of logic gates that offer a blend of high speed and low power consumption. The CD74HC02 is a versatile component used in a variety of digital applications, from simple logic circuits to complex computing systems.
Key Features
- Logic Type: Quad 2-Input NOR Gate
- Supply Voltage Range: 2V to 6V
- High Speed: Typical tpd = 8ns at Vcc = 5V, CL= 15pF
- Low Power Consumption: 20µA max Icc at TA = 25°C
- Output Drive Capability: 10 LSTTL Loads
- Inputs: Compatible with TTL Levels
- Pin Configuration: 14-pin package for easy integration
- Temperature Range: -55°C to 125°C operation
Applications
The CD74HC02 is commonly used in a range of electronic applications due to its versatility and performance. Some of the common applications include:
- Logic gate functions in computing devices
- Signal processing
- Control systems
- Alarm systems
- Embedded systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the CD74HC02 is no exception. This device is built to the highest standards, ensuring consistent performance and durability in a wide range of operating conditions. With Texas Instruments' expertise in semiconductor manufacturing, users of the CD74HC02 can expect a product that meets rigorous industry standards for quality and reliability.
Ordering Information
To facilitate easy integration into your designs, the CD74HC02 is available in various package types. For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact their sales and support team.