EN
  • EN
  • DE

LT3514IFE#PBF

Part No LT3514IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A/1A 24TSSOP / Conv DC-DC 3.2V to 36V Synchronous Step Down Triple-Out 0.8V to 36V 2A/1A/1A Automotive 24-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Input Voltage MIN 3.2V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 36V
Output Current 2A, 1A
Frequency - Switching 270kHz ~ 2.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-TSSOP-EP
Win Source Part Number 781108-LT3514IFE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3514
Introduction Date August 05, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3514IFE#PBF CAD Model

Description

The LT3514IFE#PBF is a high-performance, multi-feature, monolithic integrated circuit designed by Linear Technology, now part of Analog Devices. This robust component is a quad-channel LED driver that has been engineered to provide a compact and efficient solution for automotive and industrial lighting applications. The LT3514IFE#PBF is particularly well-suited for driving high-brightness LEDs, thanks to its wide input voltage range and integrated 45V, 2.1A switches.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 4.5V to 36V, making it versatile for use in various applications, including those with fluctuating power supplies.
  • Quad Channel Output: Each of the four channels can drive up to eight 350mA LEDs in series, providing high flexibility for complex lighting designs.
  • Integrated 45V / 2.1A Switches: The internal switches can handle high power levels, which reduces the need for external components and simplifies design.
  • Adjustable Frequency: The switching frequency is adjustable from 330kHz to 2.1MHz, allowing designers to optimize the driver for efficiency or to avoid critical noise-sensitive frequency bands.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and improve reliability.
  • PWM Dimming: Offers PWM dimming capability, which provides precise control over LED brightness and helps to reduce power consumption when full brightness is not required.

Applications

  • Automotive lighting systems
  • Industrial lighting
  • LED backlighting
  • General-purpose LED illumination

The LT3514IFE#PBF is available in a 28-lead TSSOP package with an exposed pad for enhanced thermal performance. Its robust design ensures reliable operation in harsh environments, making it an ideal choice for designers seeking a high-quality, long-lasting LED driver solution. With its combination of features and performance, the LT3514IFE#PBF is a standout product for sophisticated LED driving applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess