EN
  • EN
  • DE

LT3519EMS#TRPBF

Part No LT3519EMS#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16MSOP / LED Driver 3500uA Supply Current Automotive 16-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 30V
Output Current per Channel 750mA (Switch)
Frequency 400kHz
Dimming Analog, PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 781117-LT3519EMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3519EMS
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3519EMS#TRPBF CAD Model

Description

Linear Technology's LT3519EMS#TRPBF - A Compact and Efficient LED Driver

The LT3519EMS#TRPBF is a versatile, high-performance LED driver integrated circuit from Linear Technology, designed to provide precision and efficiency in a wide range of lighting applications. This compact and robust component is perfect for driving LEDs in portable, automotive, and industrial lighting systems. With its advanced features and reliable performance, the LT3519EMS#TRPBF is an excellent choice for designers looking to enhance their lighting solutions.

Key Features and Benefits:

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 30V, making it suitable for a variety of power supplies and capable of withstanding voltage surges, which is particularly important in automotive and industrial environments.
  • Adjustable PWM Dimming: It offers a dimming ratio of up to 3000:1 using an external PWM signal, allowing for precise control over the brightness levels of the LEDs, which is essential for applications that require variable lighting conditions.
  • Internal Switch: The LT3519EMS#TRPBF includes an internal 2.3A, 45V switch, which provides the necessary current for high-power LEDs and reduces the need for external components, thus saving space and cost.
  • Constant-Current and Constant-Voltage Regulation: The device can be configured for constant-current or constant-voltage applications, ensuring consistent lighting output and protecting LEDs from overcurrent conditions.
  • Robust Protection Features: It incorporates features such as open LED protection, short-circuit protection, and thermal shutdown, which contribute to the longevity and reliability of the lighting system.
  • Compact MSOP Package: The driver is housed in a small, thermally efficient MSOP-16 package that is well-suited for space-constrained applications.

Applications:

The LT3519EMS#TRPBF is ideal for a range of applications, including:

  • Portable Lighting
  • Automotive Headlamps and Interior Lights
  • Industrial and Architectural Lighting
  • Display Backlighting

In conclusion, the LT3519EMS#TRPBF from Linear Technology is a highly adaptable LED driver that combines efficiency, precision, and robustness to meet the demands of modern lighting systems. Its comprehensive feature set and compact design make it a smart choice for engineers and designers working on cutting-edge LED applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4960 $52.4160
49+ $2.0480 $100.3520
76+ $1.9840 $150.7840
105+ $1.9200 $201.6000
135+ $1.8560 $250.5600
181+ $1.6640 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,204 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess