EN
  • EN
  • DE

lt3519IMS

Part No lt3519IMS
Manufacturer Linear Technology
Description LED Driver with Integrated Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206753-lt3519IMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian lt3519IMS CAD Model

Description

Linear Technology's LT3519IMS - A Robust, Versatile LED Driver

The LT3519IMS is a cutting-edge LED driver integrated circuit from Linear Technology, designed to provide a compact and efficient solution for driving LEDs in a variety of applications. This highly versatile IC is capable of delivering a constant current to ensure uniform brightness and maximize the life of the LEDs. It is well-suited for automotive, industrial, and architectural lighting, as well as display backlighting.

Key Features:

  • Wide Input Voltage Range: The LT3519IMS operates from an input voltage range of 3V to 30V, making it adaptable to a broad spectrum of power supplies and suitable for battery-powered applications.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 250kHz to 2.5MHz, the LT3519IMS allows designers to optimize the trade-off between efficiency and component size.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the design and reduces the external component count, leading to a more compact and cost-effective solution.
  • High Output Current: This driver is capable of delivering up to 750mA of continuous LED current, making it suitable for high-power LED applications.
  • Multiple LED String Support: The LT3519IMS can drive up to three strings of LEDs in series, ensuring consistent lighting across multiple LEDs.
  • True Color PWM™ Dimming: It offers a wide dimming ratio, enabling precise brightness control through its True Color PWM dimming feature, which provides color stability over the entire dimming range.

Protection Features:

  • Open LED Protection: The device automatically shuts down in the event of an open LED condition, preventing damage to the driver and the remaining LEDs.
  • Short-Circuit Protection: It provides robust short-circuit protection, enhancing the overall reliability of the lighting system.
  • Thermal Protection: A built-in thermal shutdown function ensures the LT3519IMS operates within safe temperature limits.

The LT3519IMS is available in a compact 16-lead MSOP package with a thermal pad, which aids in heat dissipation for thermally demanding scenarios. Its performance and reliability make it an ideal choice for designers looking to create sophisticated LED lighting systems with minimal design complexity and high energy efficiency.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.1110 $66.1110
3+ $54.2457 $162.7371
4+ $52.5502 $210.2008
5+ $50.8547 $254.2735
6+ $49.1603 $294.9618
8+ $44.0748 $352.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess