EN
  • EN
  • DE

LT3571EUD#TRPBF

Part No LT3571EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.37A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 75V (Switch)
Output Current 370mA (Switch)
Frequency - Switching 250kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 125864-LT3571EUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3571EUD#TRPBF CAD Model

Description

Product Overview: LT3571EUD#TRPBF

The LT3571EUD#TRPBF is a versatile and powerful DC/DC converter integrated circuit brought to you by Linear Technology. This high-performance component is designed to cater to a wide range of power supply applications, delivering efficiency and reliability. The LT3571EUD#TRPBF is particularly suitable for applications that require a compact, high voltage output from a low voltage input.

Key Features

  • Adjustable Switching Frequency: The device offers a user-adjustable switching frequency from 200kHz to 2.5MHz, allowing designers to optimize the performance based on the specific requirements of their application.
  • Wide Input Voltage Range: It operates from an input voltage range of 3V to 30V, making it suitable for a variety of supply sources including single-cell Li-Ion batteries, multi-cell battery configurations, automotive inputs, and industrial power rails.
  • Dual Channel Output: The LT3571 features dual-channel outputs, with one channel capable of delivering a positive voltage and the other capable of generating a negative voltage, which is ideal for applications such as OLED displays and CCD sensors that require dual supplies.
  • Integrated Boost and Inverting Switches: The device includes internal 2A, 42V switches for the boost and inverting converters, simplifying the design and reducing external component count.
  • Thermal Protection: It incorporates thermal shutdown protection to safeguard the device under extreme operating conditions.

Applications

The LT3571EUD#TRPBF is an excellent choice for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Industrial power supplies
  • Medical diagnostic equipment
  • Telecommunications infrastructure
  • Automotive systems
  • OLED displays and bias supplies

Reliability and Performance

Linear Technology ensures that the LT3571EUD#TRPBF meets the highest standards of quality and performance. The device is available in a compact 16-lead QFN package, which is RoHS compliant and designed for space-constrained applications. With its robust design and comprehensive feature set, the LT3571EUD#TRPBF stands out as a reliable choice for designers looking to create efficient and flexible power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7901 $54.5307
16+ $6.3919 $102.2704
25+ $6.1921 $154.8025
34+ $5.9924 $203.7416
44+ $5.7926 $254.8744
58+ $5.1934 $301.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess