EN
  • EN
  • DE

LT3585EDDB-3#TRPBF

Part No LT3585EDDB-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CHARGER PHOTOFLASH 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 5mA
Supply Voltage - Operating 1.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Win Source Part Number 072383-LT3585EDDB-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3585EDDB-3#TRPBF CAD Model

Description

The LT3585EDDB-3#TRPBF is a versatile and high-performance integrated power converter from Linear Technology, designed to provide efficient power management and conversion for a wide range of applications. This device is particularly well-suited for portable devices, industrial controls, and automotive systems where reliable power conversion is critical.

Key Features:

  • Adjustable Output Voltage: The LT3585EDDB-3#TRPBF offers an adjustable output voltage, making it flexible for various applications that require different voltage levels.
  • Wide Input Voltage Range: It operates over a wide input voltage range, ensuring compatibility with various power sources and enabling it to handle fluctuating input conditions.
  • Integrated Boost Converter: The device includes an integrated boost converter, which is capable of stepping up the input voltage to a higher output voltage, essential for driving LEDs or powering high-voltage circuits.
  • High Efficiency: Designed with efficiency in mind, the LT3585EDDB-3#TRPBF minimizes power loss and heat generation, which is crucial for battery-powered applications and thermal management.
  • Small Form Factor: The compact DFN package allows for a smaller footprint on the PCB, making it ideal for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the application from damage due to excessive heat.

Applications:

  • Portable Electronics
  • Automotive and Transportation
  • Industrial Controls
  • Power Supplies
  • LED Drivers

The LT3585EDDB-3#TRPBF is a testament to Linear Technology's commitment to providing robust and high-quality power solutions. Its combination of performance, efficiency, and versatility makes it an excellent choice for designers looking to create reliable and effective power management systems. The device is also available in a RoHS-compliant package, ensuring adherence to environmental regulations and standards.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0173 $56.1211
16+ $6.5783 $105.2528
24+ $6.3727 $152.9448
33+ $6.1671 $203.5143
42+ $5.9616 $250.3872
57+ $5.3449 $304.6593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess