EN
  • EN
  • DE

LT3587EUD#PBF

Part No LT3587EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST CUK INV ADJ 20QFN / Monolithic Inverter and Dual Boost 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive and Negative (Dual Rail)
Topology Boost, Cuk
Output Type Adjustable
Number of Outputs 3
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage ±2.5V
Output Voltage MAX ±32V
Output Current 800mA (Switch), 900mA (Switch), 400mA (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x3)
Win Source Part Number 781143-LT3587EUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3587
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3587EUD#PBF CAD Model

Description

Product Overview: LT3587EUD#PBF

The LT3587EUD#PBF is a highly versatile, multi-function power management integrated circuit designed by Linear Technology, now part of Analog Devices. This compact, high-efficiency device is engineered to meet the demands of a variety of applications, making it a go-to solution for designers looking to optimize their power supply systems.

Key Features

  • Wide Input Voltage Range: The LT3587EUD#PBF operates over a broad input voltage range, accommodating various power sources and ensuring flexibility across different use cases.
  • Multiple Output Channels: It features multiple output channels that include a high-voltage boost and two low-noise linear regulators, providing a comprehensive power solution within a single package.
  • Integrated Power Switches: With integrated power switches, the device simplifies design complexity and helps to minimize external component count, leading to a more compact and reliable end product.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to balance efficiency and component size according to their specific application needs.
  • Soft-Start Capability: The soft-start function reduces inrush current during startup, which enhances system reliability and longevity.

Applications

The LT3587EUD#PBF is ideal for portable devices, automotive applications, and industrial systems where efficient power conversion and distribution are critical. Its ability to provide multiple regulated outputs from a single input makes it particularly useful in space-constrained environments.

Package and Quality

The device is housed in a compact 16-lead QFN package, ensuring a minimal footprint on the PCB. Additionally, the LT3587EUD#PBF adheres to strict quality standards, offering reliable performance in a range of operating conditions.

Conclusion

With its robust feature set and flexible design, the LT3587EUD#PBF from Linear Technology is an excellent choice for engineers looking to create efficient, multi-output power supply systems. Its integration, performance, and quality make it a valuable component in any power management design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9436 $59.4360
24+ $4.8776 $117.0624
37+ $4.7251 $174.8287
51+ $4.5726 $233.2026
66+ $4.4202 $291.7332
88+ $3.9628 $348.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess