EN
  • EN
  • DE

LT3595AEUHH#PBF

Part No LT3595AEUHH#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 50MA 56QFN / LED Driver 48 Segment 17000uA Supply Current 56-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Output Current per Channel 50mA
Frequency 2MHz
Dimming PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-QFN (5x9)
Win Source Part Number 781144-LT3595AEUHH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3595
Introduction Date February 09, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3595AEUHH#PBF CAD Model

Description

Introducing the LT3595AEUHH#PBF from Linear Technology

The LT3595AEUHH#PBF is a cutting-edge LED driver integrated circuit designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular product offers a sophisticated solution for driving LEDs in a variety of applications, including automotive, industrial, and commercial lighting systems.

At the core of its functionality, the LT3595AEUHH#PBF provides a 16-channel LED driver, capable of delivering precise current to each LED to ensure uniform brightness and color consistency. The device operates with a wide input voltage range, making it versatile for different power supply configurations. It incorporates a high-efficiency, fixed-frequency step-down converter design, which helps to minimize power losses and improve overall system efficiency.

This LED driver is equipped with an internal 60V, 0.5A switch that allows for the direct connection of multiple LEDs in series, further enhancing its efficiency and reducing the number of external components needed. It also features a ±2% LED current matching across all channels, ensuring that lighting solutions using this driver maintain a high level of quality and reliability.

The LT3595AEUHH#PBF also stands out with its advanced dimming capabilities. It supports both analog and PWM dimming, offering designers the flexibility to implement a wide range of brightness levels and dimming schemes. This is particularly important for applications where precise control over lighting conditions is necessary.

For protection and safety, the device incorporates a variety of features including open LED protection, short-circuit protection, and thermal shutdown. These safeguards ensure that the LED driver operates within safe parameters, thereby prolonging the lifespan of the lighting system and maintaining user safety.

In terms of packaging, the LT3595AEUHH#PBF comes in a compact QFN package, which is optimal for space-constrained applications without compromising thermal performance. This makes the driver an excellent choice for sleek, modern lighting designs where space is at a premium.

Overall, the LT3595AEUHH#PBF from Linear Technology is an exceptional solution for designers looking to create efficient, reliable, and high-quality LED lighting systems. Its advanced features and robust protections make it a versatile and dependable choice for a wide range of lighting applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess