EN
  • EN
  • DE

LT3599EUH#TRPBF

Part No LT3599EUH#TRPBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 32QFN / LED Driver 40 Segment 4800uA Supply Current Automotive 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 2.7V
Voltage Supply MAX 30V
Voltage - Output 44V
Output Current per Channel 120mA
Frequency 200kHz ~ 2.1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 781151-LT3599EUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3599
Introduction Date August 27, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3599EUH#TRPBF CAD Model

Description

Product Overview: LT3599EUH#TRPBF

The LT3599EUH#TRPBF is a versatile and high-performance LED driver integrated circuit (IC) designed and manufactured by Linear Technology. This IC is specifically engineered to cater to the demanding needs of backlighting and illumination applications. It is an ideal solution for driving multiple LED strings with precise current control, ensuring uniform brightness and enhancing the overall visual experience.

Key Features

  • Integrated Boost Controller: The LT3599EUH#TRPBF features an internal boost controller that efficiently steps up the input voltage to the required level for driving LEDs at consistent currents, even when the input voltage is lower than the LED voltage.
  • Multiple LED String Support: This driver can support up to six LED strings in parallel, with each string capable of delivering up to 30mA of LED current. This makes it suitable for larger displays and complex lighting configurations.
  • Accurate Current Matching: The IC ensures precise current matching between the LED strings, providing a uniform output that is critical for high-quality visual applications.
  • Dimming Capability: It offers a wide range of dimming options including PWM dimming, which allows for flexible control over the brightness levels, enhancing power efficiency and providing dynamic lighting effects.
  • Robust Protection Features: The LT3599EUH#TRPBF is equipped with multiple protection features such as open LED and short-circuit protection, ensuring reliable and safe operation under various conditions.
  • Thermal Management: The device is housed in a 32-lead QFN package, which is designed for optimal thermal performance, thereby safeguarding the IC from overheating.

Applications

The LT3599EUH#TRPBF is highly suited for a wide range of applications including:

  • Automotive and avionics display backlighting
  • Industrial and medical display backlighting
  • General illumination and architectural lighting
  • Portable device screens

With its robust design, flexible control options, and efficient power management, the LT3599EUH#TRPBF from Linear Technology stands out as a reliable and high-quality solution for advanced LED driving applications.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3406HV / LM3406HV 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
ams
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE TPS92315 / TPS92315 Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LM3463 / LM3463 6, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3725 $57.4900
9+ $11.7929 $106.1361
14+ $11.4243 $159.9402
19+ $11.0558 $210.0602
24+ $10.6873 $256.4952
32+ $9.5817 $306.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess