EN
  • EN
  • DE

LT3640IFE

Part No LT3640IFE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.1/1.3A 28TSSOP / Dual Monolithic Buck Regulator with Power-On Reset and Watchdog Timer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.5V
Maximum Input Voltage 35V
Voltage - Output (Min/Fixed) 0.6V, 1.265V
Maximum Output Voltage 33.97V
Current - Output 1.1A, 1.3A
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-TSSOP Exposed Pad
Supplier Device Package 28-TSSOP-EP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814023-LT3640IFE
Ultra Librarian 3D Model Ultra Librarian LT3640IFE CAD Model

Description

The LT3640IFE is a high-performance, step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This advanced component is capable of converting input voltages ranging from 4V to 36V down to a lower, regulated voltage, ensuring reliable operation even under fluctuating input conditions.

Key Features:

  • Wide Input Voltage Range: The device can handle input voltages from 4V to 36V, making it suitable for automotive, industrial, and telecommunication systems that experience high voltage transients.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to as high as 20V, offering a versatile solution for various low-voltage power requirements.
  • High Efficiency: With a maximum efficiency of up to 95%, the LT3640IFE minimizes power loss and heat generation, enhancing system reliability and performance.
  • Robust Thermal Performance: The device comes in a thermally efficient TSSOP-16 package with an exposed pad for improved heat dissipation.
  • Low Ripple Burst Mode® Operation: This feature ensures low output ripple and high efficiency at light loads, which is critical for battery-powered and noise-sensitive applications.
  • Integrated Fault Protection: The LT3640IFE includes overvoltage protection, overcurrent protection, and thermal shutdown, safeguarding the system against a range of fault conditions.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, allowing for noise-sensitive designs to minimize electromagnetic interference (EMI).

Applications:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Distributed Power Supplies
  • Battery-Powered Devices

The LT3640IFE's combination of wide input voltage range, high efficiency, and robust protection features make it an excellent choice for designers looking to create stable and durable power supply systems. Whether it's for sophisticated automotive electronics, demanding industrial equipment, or sensitive communication devices, the LT3640IFE delivers the performance and reliability expected from a leader in power management solutions like Linear Technology.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess