EN
  • EN
  • DE

LT3641IFE#PBF

Part No LT3641IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL SYNC 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.6V, 1.265V
Maximum Output Voltage 39.48V
Output Current 1.3A, 1.1A
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier Both
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Win Source Part Number 1059491-LT3641IFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3641IFE#PBF CAD Model

Description

Product Overview: LT3641IFE#PBF

The LT3641IFE#PBF is a high-performance, step-down switching regulator from Linear Technology, which is now part of Analog Devices. This efficient DC-DC converter is designed to meet the rigorous demands of various applications, including automotive, industrial, and telecommunications systems. With its wide input voltage range and robust feature set, the LT3641IFE#PBF is an ideal choice for designers looking to create compact, reliable, and high-efficiency power supply solutions.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range of 4V to 36V, making it suitable for applications with varying input power sources.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 0.8V up to the input voltage, providing flexibility to power a wide array of devices.
  • High Efficiency: The LT3641IFE#PBF features a high efficiency up to 92%, which helps in reducing power loss and heat generation.
  • Low Dropout Operation: Its low dropout capability ensures the regulator maintains output regulation even with minimal input-to-output voltage differential.
  • Robust Protection Features: Includes over-temperature protection, over-current protection, and short-circuit protection, enhancing the reliability and longevity of the application.
  • Thermal Performance: The device is offered in a thermally efficient TSSOP-16 package with exposed pad for improved heat dissipation.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, which is critical for noise-sensitive applications.
  • Low Ripple Burst Mode® Operation: Ensures low output ripple and high efficiency at light loads, beneficial for battery-powered devices.

Applications:

The LT3641IFE#PBF is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Portable battery-powered devices
  • Power supply for sensors and microcontrollers

With its combination of performance, efficiency, and protection features, the LT3641IFE#PBF from Linear Technology is an excellent choice for engineers looking to design robust and efficient power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess