EN
  • EN
  • DE

LT3506IDHD#TRPBF

Part No LT3506IDHD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.6A DL 16DFN / Conv DC-DC 3.6V to 25V Step Down Dual-Out 0.8V to 23.25V 1.6A/1.6A Automotive 16-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3.6V
Voltage Input MAX 25V
Output Voltage 0.8V
Output Voltage MAX 23.25V
Output Current 1.6A
Frequency - Switching 575kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x4)
Win Source Part Number 781087-LT3506IDHD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3506
Introduction Date July 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3506IDHD#TRPBF CAD Model

Description

LT3506IDHD#TRPBF - High Efficiency, Quad Output, Monolithic Step-Down Switching Regulator

The LT3506IDHD#TRPBF is a versatile and robust integrated circuit designed by Linear Technology, now part of Analog Devices, tailored for applications requiring a compact, high-efficiency power management solution. This monolithic step-down switching regulator is capable of delivering four independent outputs from a single input voltage, making it an ideal choice for a wide range of applications including industrial controls, automotive systems, and distributed power systems.

The device operates from a 3.6V to 36V input voltage range, making it suitable for systems with varying supply voltages. It can generate output voltages as low as 0.8V, which allows for greater flexibility in power design. The LT3506IDHD#TRPBF features a switching frequency that can be set by the user between 250kHz and 2.2MHz, which provides designers with the option to optimize efficiency and component size.

Each of the four channels has its own independent 1A switch, and the channels are internally sequenced to reduce input surge current at startup. This sequencing also simplifies the design of multiple output power supplies. The device's current mode PWM control ensures stable operation over a wide range of input and output voltages, and its internal cycle-by-cycle current limit provides protection against overcurrent conditions.

The LT3506IDHD#TRPBF also includes a range of safety and convenience features such as internal soft-start to minimize inrush current, a power good flag, and thermal protection. Its high level of integration reduces the need for external components, which can save space and cost in the overall design.

Enclosed in a 16-lead DFN package with a thermal pad for enhanced thermal performance, the LT3506IDHD#TRPBF is designed to maintain reliability and performance even in tough environments. This product is RoHS compliant and is available in tape and reel packaging (denoted by the #TRPBF suffix), making it suitable for automated mass production processes.

For designers looking for a reliable, efficient, and space-saving power solution, the LT3506IDHD#TRPBF from Linear Technology stands out as a sophisticated option that can meet the demands of complex multi-output power supply requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5265 $50.1060
10+ $10.2782 $102.7820
16+ $9.9570 $159.3120
21+ $9.6358 $202.3518
27+ $9.3146 $251.4942
36+ $8.3510 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess