EN
  • EN
  • DE

LT3667IMSE#TRPBF

Part No LT3667IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LINEAR 16MSOP / Step Down Switching Regulator 4.3V to 40V Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 243kHz ~ 2.2MHz
Voltage/Current - Output 1 1.2 V ~ 38.6 V, 400mA
Voltage/Current - Output 2 0.8 V ~ 38.6 V, 200mA
Voltage/Current - Output 3 0.8 V ~ 38.6 V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 1.6 V ~ 45 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781192-LT3667IMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3667
Introduction Date February 03, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3667IMSE#TRPBF CAD Model

Description

The LT3667IMSE#TRPBF is a versatile and efficient step-down DC/DC converter from Linear Technology, designed to meet the needs of a wide range of power supply applications. This high-performance integrated circuit is capable of delivering up to 400mA of continuous output current to a load, and it operates within a wide input voltage range of 4.3V to 40V, making it suitable for automotive, industrial, and distributed power applications.

Key Features:

  • Wide Input Voltage Range: The device can handle input voltages from 4.3V to 40V, making it ideal for applications with varying input supplies.
  • High Output Current: Capable of delivering up to 400mA of continuous output current, it can power a variety of devices.
  • Adjustable Frequency: The switching frequency is adjustable from 300kHz to 2.2MHz, allowing designers to optimize efficiency and component size.
  • Thermal Performance: The LT3667IMSE#TRPBF is available in a thermally efficient MSOP-16E package, which aids in heat dissipation for better performance under load.
  • Integrated Features: It includes a soft-start feature to minimize inrush current during startup, and a power good flag to indicate when the output voltage is within regulation.

Applications:

  • Automotive and Transportation
  • Industrial Power Supplies
  • Distributed Power Systems
  • Battery-Powered Devices

The LT3667IMSE#TRPBF also incorporates robust protection features such as overvoltage protection, overtemperature protection, and short-circuit protection, enhancing its reliability in complex systems. With its MSOP-16E package, the device is compact and suitable for space-constrained applications.

Whether you're designing an efficient power supply for automotive electronics, industrial controls, or portable devices, the LT3667IMSE#TRPBF from Linear Technology offers a combination of flexibility, efficiency, and reliability that can help streamline your design process and enhance the performance of your end product.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess