EN
  • EN
  • DE

LT3681EDE#PBF

Part No LT3681EDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 14DFN / Conv DC-DC 3.6V to 34V Step Down Single-Out 1.265V to 20V 2A Automotive 14-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 34V
Output Voltage 1.265V
Output Voltage MAX 20V
Output Current 2A
Frequency - Switching 300kHz ~ 2.8MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 781197-LT3681EDE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3681EDE#PBF
Introduction Date April 12, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3681EDE#PBF CAD Model

Description

Product Overview: LT3681EDE#PBF

The LT3681EDE#PBF is a high-performance, adjustable frequency, monolithic buck switching regulator from Linear Technology. This compact and efficient power management IC is designed to deliver up to 2A of continuous output current with a wide input voltage range of 3.6V to 38V, making it an ideal choice for a variety of applications, including automotive, industrial control, distributed power systems, and portable devices.

Key Features

  • Wide Input Voltage Range: The device can operate from a 3.6V to 38V input, accommodating a variety of power sources.
  • High Output Current: Capable of delivering up to 2A of continuous output current to meet the needs of demanding applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 300kHz to 2.2MHz, allowing for flexibility in design and optimization of efficiency and component size.
  • Integrated Boost Diode: The inclusion of an internal boost diode simplifies the design and reduces external component count.
  • Low Shutdown Current: The device features an ultralow shutdown current of less than 1µA, which is ideal for battery-powered applications where power conservation is critical.
  • Thermal Performance: The LT3681EDE#PBF comes in a thermally efficient 12-lead (4mm × 3mm) DFN package, ensuring reliable operation even in environments with limited airflow.
  • Robust Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown to ensure the longevity and reliability of your application.

Applications

The versatility of the LT3681EDE#PBF makes it suitable for a wide array of applications. It is particularly well-suited for automotive applications, where the wide input voltage range can handle start-stop systems and cold-crank conditions. Additionally, it is ideal for industrial control systems that require stable and reliable power, as well as for distributed power systems where space is at a premium. Portable devices also benefit from the energy-efficient design and low shutdown current of the LT3681EDE#PBF.

With its robust design, comprehensive protection features, and high level of integration, the LT3681EDE#PBF is an excellent choice for designers looking to create compact, efficient, and reliable power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4318 $55.2954
7+ $15.1235 $105.8645
11+ $14.6509 $161.1599
15+ $14.1783 $212.6745
19+ $13.7057 $260.4083
25+ $12.2879 $307.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess