EN
  • EN
  • DE

LT3684EMSE

Part No LT3684EMSE
Manufacturer Linear Technology
Description 36V, 2A, 2.8MHz Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206781-LT3684EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3684EMSE CAD Model

Description

Overview of Product LT3684EMSE from Linear Technology

The LT3684EMSE is a versatile and high-performance step-down switching regulator designed and manufactured by Linear Technology. This compact and efficient integrated circuit is tailored for applications requiring a robust power solution within a small footprint. It is ideal for use in automotive, industrial, and distributed power systems, where reliability and efficiency are paramount.

Key Features

  • Wide Input Voltage Range: The LT3684EMSE operates from an input voltage range of 3.6V to 36V, making it suitable for a variety of supply sources, including unregulated and fluctuating inputs.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 300kHz to 2.8MHz, allowing designers to optimize the performance for their specific application requirements.
  • Low Shutdown Current: It features a low shutdown current of less than 1µA, which helps to preserve battery life in portable and battery-powered applications.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the circuit design and reduces external component count.
  • Thermal Performance: Housed in an MSOP-16E package, the LT3684EMSE offers excellent thermal performance, ensuring reliable operation even in high-temperature environments.

Protection Features

  • Built-in Overtemperature Protection: The device includes overtemperature protection that safeguards it from damage due to excessive heat.
  • Current Limiting: The LT3684EMSE possesses current limiting capabilities, which prevent damage from overcurrent conditions.
  • Short-Circuit Protection: Additionally, it comes with short-circuit protection, which adds an extra layer of safety for the connected load and power supply.

Applications

The LT3684EMSE is a highly adaptable power solution that can be utilized in a range of applications. Its robust design makes it an excellent choice for automotive applications, including infotainment systems and GPS devices. In industrial settings, it can be used to power sensors, controllers, and other critical systems. Furthermore, its high efficiency and low standby current make it suitable for battery-powered devices, where energy conservation is crucial.

In summary, the LT3684EMSE from Linear Technology is a feature-rich, reliable, and efficient step-down switching regulator that meets the needs of a wide array of power management applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess