EN
  • EN
  • DE

LT3685EMSE#PBF

Part No LT3685EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.79V
Maximum Output Voltage 20V
Output Current 2A
Frequency - Switching 200kHz to 2.4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 113421-LT3685EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3685EMSE#PBF CAD Model

Description

Product Overview: LT3685EMSE#PBF

The LT3685EMSE#PBF is a high-performance, adjustable frequency monolithic buck switching regulator from Linear Technology, a renowned brand in the field of power management solutions. This advanced power conversion IC is designed to deliver high efficiency and tight regulation for a wide range of applications, including industrial, automotive, and communications systems.

Key Features

  • Wide Input Voltage Range: The LT3685EMSE#PBF operates from an input voltage range of 3.6V to 36V, making it suitable for applications with varying supply voltages, including those powered by multi-cell batteries or industrial supplies.
  • Adjustable Switching Frequency: This regulator offers an adjustable switching frequency from 300kHz to 2.5MHz, allowing designers to optimize the performance for their specific application needs. Higher frequencies result in smaller external components, while lower frequencies provide improved efficiency.
  • High Efficiency: With its integrated 1.85A switch, the device is capable of up to 92% efficiency, which minimizes heat generation and improves overall system reliability.
  • Robust Thermal Performance: The LT3685EMSE#PBF comes in a thermally efficient MSOP-10 package, which helps in managing heat dissipation even in high power and high-temperature environments.
  • Low Shutdown Current: The device features an ultra-low shutdown current of less than 1μA, which is crucial for battery-powered applications where power conservation is critical.

Protection Features

  • Built-in Protection: The LT3685EMSE#PBF includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the safety and longevity of the device and the system it is powering.
  • Soft-Start Capability: The soft-start feature limits inrush current during startup, providing a controlled ramp-up of the output voltage to prevent system stress.

Applications

The versatility of the LT3685EMSE#PBF makes it ideal for a variety of applications, including but not limited to:

  • Automotive and Industrial Power Systems
  • Distributed Power Systems
  • Portable Handheld Devices
  • Embedded Systems

With its comprehensive set of features and protections, the LT3685EMSE#PBF from Linear Technology stands out as a reliable and efficient solution for designers looking to optimize their power management systems in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7017 $50.8068
10+ $10.4219 $104.2190
15+ $10.0963 $151.4445
21+ $9.7706 $205.1826
27+ $9.4449 $255.0123
36+ $8.4678 $304.8408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess