The LT3685EMSE#TRPBF is a high-performance step-down switching regulator designed and manufactured by Linear Technology, now part of Analog Devices. This regulator is highly efficient and is specifically engineered to provide a compact and reliable power management solution for a wide range of applications.
Key Features:
- Adjustable Output Voltage: The device offers an adjustable output voltage range, making it versatile for various applications where different voltage levels are required.
- High Efficiency: With its advanced design, the LT3685EMSE#TRPBF achieves high efficiency, which helps in reducing power losses and improving overall system performance.
- Wide Input Voltage Range: The regulator supports a wide input voltage range, accommodating various input sources and ensuring stable operation under diverse conditions.
- Thermal Protection: It includes built-in thermal protection, safeguarding the device from potential damage due to overheating.
- Robust Packaging: Housed in a durable MSOP-10 package, the LT3685EMSE#TRPBF is designed for robustness and reliability in challenging environments.
Applications:
- Automotive and industrial power systems
- Portable and battery-powered devices
- Telecommunications and networking equipment
- Distributed power systems
Technical Specifications:
Parameter
Value
Minimum Input Voltage
3.6V
Maximum Input Voltage
36V
Output Voltage (Adjustable)
0.79V to VIN
Switching Frequency
Up to 2.5MHz
Operating Temperature Range
-40°C to +125°C
Package
MSOP-10
In summary, the LT3685EMSE#TRPBF from Linear Technology is a versatile and efficient solution for power conversion needs. Its wide input voltage range, adjustable output, and high switching frequency make it suitable for a variety of demanding applications. The device's thermal protection and durable packaging ensure reliable performance even in harsh conditions.