EN
  • EN
  • DE

LT3688EUF#PBF

Part No LT3688EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.8A DL 24QFN / Conv DC-DC 3.8V to 36V Step Down Dual-Out 0.8V to 32.4V 0.8A/0.8A Automotive 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3.8V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 36V
Output Current 800mA
Frequency - Switching 500kHz ~ 2.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 781206-LT3688EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3688
Introduction Date January 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3688EUF#PBF CAD Model

Description

Product Overview: LT3688EUF#PBF

The LT3688EUF#PBF is a high-performance, monolithic step-down switching regulator from Linear Technology, designed to deliver efficiency and reliability for a wide range of applications. This innovative component operates within a wide input voltage range from 3.6V to 36V, making it suitable for use in automotive and industrial power systems that require robust operation under varying input conditions.

Key Features

  • Wide Input Voltage Range: The LT3688EUF#PBF can efficiently convert input voltages from 3.6V to 36V, accommodating fluctuations in power supply with ease.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 250kHz to 2.4MHz, allowing for flexibility in design optimization and component selection.
  • Low Shutdown Current: It features an ultra-low shutdown current of less than 1µA, which significantly improves power conservation in standby modes.
  • Integrated Catch Diode: The inclusion of an internal catch diode reduces the need for external components, thus simplifying the design and saving board space.
  • Thermal Protection: Over-temperature protection ensures the device operates within safe temperature limits, enhancing the longevity and reliability of the regulator.

Applications

The versatility of the LT3688EUF#PBF makes it an ideal choice for a variety of applications, including but not limited to:

  • Automotive battery regulation
  • Power supply for industrial control systems
  • Distributed power systems
  • Portable electronic devices

Package and Quality

Encased in a compact 24-lead QFN package, the LT3688EUF#PBF is designed to meet the space constraints of modern electronic devices while providing efficient heat dissipation. Furthermore, its robust design conforms to Linear Technology's high standards for quality and performance, ensuring reliable operation even in the most demanding environments.

Conclusion

With its wide input voltage range, adjustable switching frequency, and integrated features that minimize external component requirements, the LT3688EUF#PBF from Linear Technology stands out as a versatile and dependable solution for power regulation needs in a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5669 $53.5035
35+ $2.9267 $102.4345
53+ $2.8352 $150.2656
73+ $2.7438 $200.2974
95+ $2.6523 $251.9685
127+ $2.3779 $301.9933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess