Product Overview: LT3688IUF#TRPBF
The LT3688IUF#TRPBF is a high-performance, step-down switching regulator IC from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This robust component is capable of supplying up to 800mA of continuous output current from a 3.6V to 36V input voltage range, making it an ideal choice for automotive, industrial, and distributed power systems.
Key Features
- Wide Input Voltage Range: Operates from 3.6V to 36V, suitable for a variety of supply sources.
- High Output Current: Provides up to 800mA of continuous output current.
- Adjustable Switching Frequency: The switching frequency can be set from 250kHz to 2.4MHz or synchronized to an external clock, allowing flexibility in optimizing efficiency and component size.
- Low Shutdown Current: Features a low shutdown current of less than 1μA, enhancing power conservation in standby mode.
- Integrated Boost Diode: Includes an internal boost diode, reducing the need for external components.
- Robust Thermal Performance: The IC is offered in a thermally efficient 3mm x 3mm QFN package, ensuring reliable operation in high-temperature environments.
- Protection Features: Comes with built-in over-temperature protection, overvoltage protection, and short-circuit protection, ensuring the safety and reliability of the device under adverse conditions.
Applications
The LT3688IUF#TRPBF is highly versatile and can be used in a variety of applications, including:
- Automotive electronics
- Industrial control systems
- Telecommunications infrastructure
- Portable electronic devices
- Power supplies for distributed systems
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT3688IUF#TRPBF is no exception. Each device is rigorously tested to ensure it meets the highest standards for performance and reliability. Additionally, its wide temperature range of operation (-40°C to 125°C) makes it suitable for challenging environmental conditions.
In summary, the LT3688IUF#TRPBF from Linear Technology is a powerful, efficient, and reliable solution for modern power supply designs that require a compact footprint, versatile input voltage range, and comprehensive protection features.