EN
  • EN
  • DE

LT3689EMSE-5#PBF

Part No LT3689EMSE-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.7A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 700mA
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1059560-LT3689EMSE-5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3689EMSE-5#PBF CAD Model

Description

LT3689EMSE-5#PBF – A Robust Step-Down Regulator by Linear Technology

The LT3689EMSE-5#PBF is a high-performance, adjustable frequency, monolithic step-down switching regulator from Linear Technology, designed to deliver a fixed 5V output from a wide input voltage range. Its advanced design and robust feature set make it an ideal power solution for a variety of demanding applications.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.6V to 36V, the LT3689EMSE-5#PBF is versatile and can handle a variety of input sources, including those from unregulated or fluctuating power supplies.
  • Fixed 5V Output: The device provides a stable 5V output, making it suitable for powering logic circuits, microcontrollers, and other 5V electronics.
  • Adjustable Switching Frequency: With a switching frequency that can be set from 300kHz to 2.2MHz via a single resistor, the LT3689EMSE-5#PBF allows designers to optimize performance for efficiency or component size.
  • High Efficiency: Integrated features such as a low R<sub>DS(ON) internal switch ensure high efficiency, which is critical for thermal performance and battery life in portable applications.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under a wide range of conditions.
  • Burst Mode® Operation: For quiescent current reduction, the LT3689EMSE-5#PBF supports Burst Mode operation, which significantly improves efficiency at light loads.

Applications:

The LT3689EMSE-5#PBF is well-suited for a variety of applications, including but not limited to:

  • Automotive and Industrial Supplies
  • Telecommunications Power Systems
  • Portable Electronic Devices
  • Distributed Power Systems

Package and Reliability:

Housed in a thermally enhanced MSOP-16 package, the LT3689EMSE-5#PBF is designed for compact and reliable integration into a wide array of PCB designs. Its rugged construction and comprehensive protection features ensure long-term reliability in harsh environments, making it a preferred choice for engineers seeking a dependable power management solution.

With its combination of flexibility, efficiency, and durability, the LT3689EMSE-5#PBF stands out as a superior choice for your power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess